- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X1183FTL Multicomp | 4076 | - | Datasheet | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 118kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3011FTL Multicomp | 1387 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.01kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4022FTL Multicomp | 4598 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 40.2kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060313K32 Multicomp | 4034 | - | Datasheet | 0603 | - | - | - | 2 | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 3.32kOhm | - | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | - | - | 50V | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ0750 Multicomp | 14 | - | Datasheet | - | - | - | - | - | - | - | 400V | Cut Tape | 2011 | - | 1% | - | - | - | - | 200 ppm/°C | 75Ohm | - | - | - | Thick Film | - | 750mW | 400V | - | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X104JTL Multicomp | 80026 | - | Datasheet | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 100kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA3603 Multicomp | 2646 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 360kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X4301FTL Multicomp | 1426 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 4.3kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X105JTL Multicomp | 9226 | - | Datasheet | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 1MOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X3161FTL Multicomp | 3538 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 3.16kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X7501FTL Multicomp | 3857 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 7.5kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | - | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO3301 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 3.3kOhm | - | - | - | Thick Film | - | 330mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6042FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 60.4kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060312K55 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | - | 100 ppm/°C | 2.55kOhm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1373SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 137kOhm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402193K1 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 93.1kOhm | TIN OVER NICKEL | - | - | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X240JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 24Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO1200 Multicomp | 3331 | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 120Ohm | - | - | - | Thick Film | - | 330mW | 200V | - | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402122K1 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 22.1kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW8200 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 820Ohm | - | - | - | Thick Film | - | 125mW | 150V | - | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant |