- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF121K2 Multicomp | 11630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 1.2kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MCRE000062 Multicomp | 2742 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -700ppm/°C to 0ppm/°C | 120kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MF12220R Multicomp | 9395 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12220R | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200 V | MF12 | 1 % | EAR99 | 50 ppm/°C | 220 Ω | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125 mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MOR01SJ0101A10 Multicomp | 35444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 100ohm | - | - | - | - | 1W | - | - | - | High Stability | - | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MF123K9 Multicomp | 5528 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 3.9kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MF25130R Multicomp | 1180 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25130R | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 130ohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | - | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MCRE000001 Multicomp | 2578 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 350ppm/°C | 1ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000038 Multicomp | 1845 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 1.2kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000028 Multicomp | 520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 180ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MF12100K Multicomp | 24653 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 100kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MCRE000013 Multicomp | 664 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 350ppm/°C | 10ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MCRE000043 Multicomp | 2252 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | -4500ppm/°C to 0ppm/°C | 3.3kohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 3.5mm | - | - | ||
![]() MF121K5 Multicomp | 18742 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 1.5kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MF25560K Multicomp | 952 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25560K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 560kohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | - | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MF1268R Multicomp | 7303 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | 1 % | - | ± 50ppm/°C | 68ohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MCF0.25W47K Multicomp | 21254 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250V | - | 5 % | - | ± 450ppm/°C | 47kohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MCF0.25W68R Multicomp | 9098 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250V | - | 5 % | - | ± 450ppm/°C | 68ohm | 155 °C | -55 °C | Carbon Film | - | 250mW | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 540 µm | ± 5% | 6.8mm | - | No SVHC | ||
![]() MF12620R Multicomp | 15599 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | 200V | - | 1 % | - | ± 50ppm/°C | 620ohm | 155 °C | -55 °C | Metal Film | - | 125mW | - | - | - | Precision | - | - | 28 mm | - | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MF12510R Multicomp | 6535 | - | - | 2 | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12510R | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | Compliant | Yes | 200 V | 200 V | 200V | MF12 | 1 % | EAR99 | ± 50ppm/°C | 510ohm | 155 °C | -55 °C | Metal Film | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | - | 450 µm | ± 1% | 3.5mm | - | No SVHC | ||
![]() MGRF1WJ0155A10 Multicomp | 1387 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 3.5 kV | 3.5 kV | 3.5kV | - | 5 % | - | ± 200ppm/°C | 1.5Mohm | - | - | Metal Film | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | ± 5% | 13mm | - | No SVHC |