- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Resistance Tolerance | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF50160R Multicomp | 1103 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 350 V | 350 V | 350 V | - | 1 % | - | 50 ppm/°C | 160 Ω | 155 °C | -55 °C | Metal Film | - | 500 mW | - | - | - | - | - | - | 28 mm | - | 540 µm | - | - | - | No SVHC | ||
![]() MOR03SJ0103A19 Multicomp | 3695 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 10kohm | - | - | - | - | 3W | - | - | - | High Stability | - | - | - | - | - | ± 5% | 16mm | - | - | ||
![]() MF2511K Multicomp | 5143 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF2511K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | MF25 | 1% | - | ± 50ppm/°C | 11kohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MCF0.5W150R Multicomp | 2673 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 450ppm/°C | 150ohm | - | - | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 10mm | - | - | ||
![]() MF121K2 Multicomp | 11630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 1.2kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MF251M Multicomp | 54061 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251M | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 1Mohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MF50220R Multicomp | 2920923 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 220ohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MF25620K Multicomp | 125 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25620K | MF25 | 155 °C | -55 °C | 2.5 mm | 6.8 mm | Axial | Contact Manufacturer | - | 5.69 | - | Yes | - | - | 250V | MF25 | 1% | EAR99 | ± 50ppm/°C | 620kohm | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | ± 1% | 6.8mm | - | - | ||
![]() MF124R7 Multicomp | 4219 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 4.7ohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MF50470R Multicomp | 12265 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 470ohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MOR03SJ0473A19 Multicomp | 734 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 47kohm | - | - | - | - | 3W | - | - | - | High Stability | - | - | - | - | - | ± 5% | 16mm | - | - | ||
![]() MGRF2WJ0225AA9 Multicomp | 1726 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | ± 200ppm/°C | 2.2Mohm | - | - | - | - | 2W | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 17mm | - | - | ||
![]() MCF0.25W680R Multicomp | 3236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 680ohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MF12160K Multicomp | 1540 | - | - | - | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF12160K | MF12 | 155 °C | -55 °C | 1.85 mm | 3.5 mm | Axial | Contact Manufacturer | - | 5.7 | - | Yes | - | - | 200V | MF12 | 1% | EAR99 | ± 50ppm/°C | 160kohm | - | - | - | Fixed Resistors | 125mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.125 W | 28 mm | 200 V | 0.45 mm | ± 1% | 3.5mm | - | - | ||
![]() MF1247K Multicomp | 14468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 50ppm/°C | 47kohm | - | - | - | - | 125mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 3.5mm | - | - | ||
![]() MCF0.25W56R Multicomp | 6363 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 56ohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MF5082K Multicomp | 3388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 82kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 10mm | - | - | ||
![]() MF25390K Multicomp | 7208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 390kohm | - | - | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 6.8mm | - | - | ||
![]() MCF0.25W39K Multicomp | 3126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 450ppm/°C | 39kohm | - | - | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 6.8mm | - | - | ||
![]() MF5015K Multicomp | 3873 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 50ppm/°C | 15kohm | - | - | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | ± 1% | 10mm | - | - |