- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Manufacturer Package Identifier | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR05FTFW0820 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 82Ohm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMF0W4DF2871A50 Multicomp | 15100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 2.87kohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | - | ||
![]() MCMR06X8201FTL Multicomp | 2955 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 8.2kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCTF0603BTC1000 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 75 V | 75 V | Cut Tape | - | - | 0.1 % | - | - | - | - | 25 ppm/°C | 100 Ω | - | - | - | Thin Film | - | - | 62.5 mW | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCRC1/2G3R0JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350 V | - | - | - | 5 % | - | - | - | - | - | 3 Ω | - | - | - | Carbon Composition | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCF0.25W15R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | 250 V | 250 V | - | - | - | 5 % | - | - | - | - | 450 ppm/°C | 15 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | 250 mW | - | - | - | - | General Purpose | - | - | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | - | ± 5% | 6.8mm | - | - | - | No SVHC | - | ||
![]() MF501R5 Multicomp | 3005 | - | - | - | - | - | - | 2 | 2 | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF501R5 | MF50 | - | - | 155 °C | -55 °C | Axial, | 3.5 mm | 10 mm | Axial | Active | - | 5.59 | Compliant | Yes | - | 350 V | 350 V | 350V | - | - | MF50 | 1 % | - | - | - | EAR99 | ± 50ppm/°C | 1.5ohm | - | 155 °C | -55 °C | Metal Film | - | Fixed Resistors | 500mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.5 W | - | 28 mm | 350 V | - | 540 µm | - | ± 1% | 10mm | - | - | - | No SVHC | - | ||
![]() MCMR06X49R9FTL Multicomp | 2719 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | EAR99 | 100 ppm/°C | 49.9Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | AEC-Q200 | - | 1608 | 0.1W | 0603 | - | - | - | - | 70°C | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080514R7 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 400 ppm/°C | 4.7Ohm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | - | - | - | - | 150V | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMF0W4DF1690A50 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | ± 50ppm/°C | 169ohm | - | - | - | - | - | - | 250mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | 3.5mm | - | - | - | - | - | ||
![]() MC1206S4F1300T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 200 V | 200 V | Cut Tape | - | - | 1 % | - | - | - | - | 100 ppm/°C | 130 Ω | - | - | - | Thick Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MC0125W120613K9 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | 3.9kOhm | - | 155°C | -55°C | Thick Film | - | - | 125mW | 200V | - | - | Chip | FIXED RESISTOR | - | - | 200V | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCF0.25W330R Multicomp | 68771 | - | - | - | - | - | - | 2 | - | MCF 0.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | 250 V | - | - | - | 5 % | - | - | - | - | 450 ppm/°C | 330 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | 250 mW | - | - | - | - | General Purpose | - | - | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | - | ± 5% | 6.8mm | - | 2.5 mm | - | No SVHC | - | ||
![]() MCMR04X1370FTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 137Ohm | - | - | - | Ceramic | - | - | 62.5mW | 50V | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F1003T5E Multicomp | 26222 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2008 | HP06 SERIES | 1% | e3 | - | 2 | EAR99 | 100 ppm/°C | 100kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 500mW | 50V | TR | - | Chip | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | 70°C | - | - | - | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3903 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 390kOhm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA0820 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 82Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3303 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 330kOhm | - | - | - | Thick Film | - | - | 125mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTFA0150 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 200 ppm/°C | 15Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | Yes | RoHS Compliant | ||
![]() MC01W08051115R Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 115Ohm | - | - | - | Thick Film | - | - | 100mW | 150V | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant |