- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Qualification | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRE000062 Multicomp | 2742 | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | 120kohm | - | - | - | - | 125mW | - | - | General Purpose | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | - | ||
![]() MC0201L6F1005SE Multicomp | 1369 | - | - | 0201 | - | - | - | 2 | - | - | 25V | - | - | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 10MOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | - | - | 0603 | 0201 | - | - | - | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCSR12X27R0FTL Multicomp | 3034 | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 27Ohm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X4302FTL Multicomp | 3180 | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 43kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCTF0805TTX1002 Multicomp | 7327 | - | - | 0805 | - | - | - | 2 | - | - | 100V | - | - | Cut Tape | - | 0.01% | - | - | - | 15 ppm/°C | 10kOhm | - | - | - | Thin Film | 100mW | 100V | - | - | - | 2012 | 0805 | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCCFR0S2J0202A20 Multicomp | 1915 | - | - | - | - | - | - | 2 | - | Compliant | - | 350 V | 350 V | - | - | 5 % | - | - | - | -450 ppm/°C | 2 kΩ | - | - | - | Carbon Film | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCHV05WAJ0825T5E Multicomp | 40000 | - | - | - | - | - | - | 2 | - | - | 300V | - | - | Cut Tape | - | 5% | - | - | - | 200 ppm/°C | 8.2MOhm | - | - | - | Thick Film | 100mW | 300V | - | - | - | 2012 | 0805 | - | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120614K22 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 4.22kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO2701 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 2.7kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402143K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | Cut Tape | 2012 | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 43kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | FIXED RESISTOR | 50V | 1005 | 0402 | 70°C | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W1206149K9 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | 2013 | 1% | - | - | - | 100 ppm/°C | 49.9kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402130R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | Cut Tape | 2012 | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 30Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | 50V | 1005 | 0402 | 70°C | - | - | - | - | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSR08X2401FTL Multicomp | 4415 | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | - | - | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 2.4kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X3600FTL Multicomp | 1775 | - | Datasheet | 0603 | - | - | - | - | - | - | 75V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 360Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | 1608 | 0603 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X1602FTL Multicomp | 4361 | - | Datasheet | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 16kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X2202FTL Multicomp | 4427 | - | Datasheet | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 22kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F100KT5E Multicomp | 39049 | - | - | 1206 | - | - | - | 2 | - | - | 50V | - | - | Cut Tape | 2008 | 1% | - | - | - | 200 ppm/°C | 1Ohm | - | 155°C | -55°C | Thick Film | 500mW | 50V | - | - | - | 3216 | 1206 | - | - | - | - | 3.1mm | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCPMR02SJ0683A10 Multicomp | 6686 | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | ± 350ppm/°C | 68kohm | - | - | - | - | 2W | - | - | General Purpose | - | - | - | - | ± 5% | 6.5mm | - | - | - | - | - | ||
![]() MCSR12X2001FTL Multicomp | 242 | - | Datasheet | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 2kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MCSR08X2701FTL Multicomp | 377 | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | - | - | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 2.7kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | - | - | - | - | No SVHC | RoHS Compliant |