- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X88R7FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 88.7Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K27 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.27kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M30 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.3MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X7872FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 78.7kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K33 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.33kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F18R7SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 18.7Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC0201L6F19R6SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 19.6Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W1206156R2 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 56.2Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206178K7 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 78.7kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206178R7 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 78.7Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206182K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 82kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW1301 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.3kOhm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO2003 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 200kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X7502FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 75kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206162K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 62kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402135K7 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 35.7kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X59R0FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 59Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120616R20 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 6.2Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X105JTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 1MOhm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F9763SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 976kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant |