- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0201L6F2320SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 232Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M47 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.47MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2212SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 22.1kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC00625W040211K2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | Unknown | RoHS Compliant | ||
![]() MC0201L6F2213SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 221kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M21 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.21MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2050SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 205Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402116R9 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | - | 200 ppm/°C | 16.9Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X245JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 2.4MOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F20R5SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 20.5Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021180R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 180Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | Unknown | RoHS Compliant | ||
![]() MC0125W1206114R0 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 14Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2211SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 2.21kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611K6 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | - | 100 ppm/°C | 1.6kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X2550FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 255Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2152SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 21.5kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC00625W0402118R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 18Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2150SE. Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 215Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X24R3FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 24.3Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021187R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 187Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant |