- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B3092T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 30.9kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3162T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 31.6kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3322T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 33.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6490T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 649Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4420T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 442Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4640T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 464Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2613T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 261kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2943T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 294kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1103T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 110kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1133T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 113kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2323T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 232kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021143R Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 143Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3923T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 392kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4643T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 464kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B4993T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 499kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021232R Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 100 ppm/°C | 232Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8252T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 82.5kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1183T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 118kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1213T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 121kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B9092T5E Multicomp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 90.9kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |