- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Voltage Rating (DC) | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B4221T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 4.22kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B3091T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 3.09kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1151T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.15kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1241T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.24kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6490T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 649Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021576R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 576Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402126R7 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | 2013 | - | 1% | e3 | 2 | - | 200 ppm/°C | 26.7Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8063T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | 2008 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 806kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4992SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 49.9kOhm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6342T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 63.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F3301T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 50V | - | Cut Tape | 2008 | - | 1% | - | - | - | 100 ppm/°C | 3.3kOhm | - | 155°C | -55°C | Thick Film | - | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402184R5 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 84.5Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031100R Multicomp | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | Cut Tape | 2013 | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 100Ohm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | - | 0.063W | - | 70°C | 800μm | - | RoHS Compliant | ||
![]() MCHP06W2F1202T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 12kOhm | - | 155°C | -55°C | Thick Film | - | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() CR10B184JT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 kΩ | - | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC1/10W0805390K1%. Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | 100 V | - | - | - | - | - | - | - | 200 ppm/°C | 390 kΩ | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10B911JT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 910 Ω | - | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR10B390JT Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 39 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC01W08051620K Multicomp | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | Cut Tape | 2012 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 620kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | - | 0.1W | - | 70°C | 1.25mm | - | RoHS Compliant | ||
![]() MCTC0525B1070T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 107Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |