- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W0805114K7 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 14.7kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X5603FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 560kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X6812FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 68.1kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000097 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 16Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MCMR04X244JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 240kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2401FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 2.4kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206118K7 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 18.7kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000095 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 13Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MC00625W0402113R3 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 13.3Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1741SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 1.74kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061160R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 160Ohm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X43R0FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 43Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402130R9 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 30.9Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F8252SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | - | 200 ppm/°C | 82.5kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040212K67 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 2.67kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X5621FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 5.62kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402123K2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 23.2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO3603 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 360kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F5604T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 5.6MOhm | - | - | - | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120618R66 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 8.66Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant |