- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHP03W8F6804T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 6.8MOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F2702T5E Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 27kOhm | - | 155°C | -55°C | Thick Film | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M60 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.6MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211M27 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.27MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2940FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 294Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206120K5 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 20.5kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000131 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 430Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MC0201L6F2492SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 24.9kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805116R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | 2 | EAR99 | 200 ppm/°C | 16Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3921SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 3.92kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061300K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 300kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X2493FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 249kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080517R15 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 7.15Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061115R Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 115Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F44R2SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 44.2Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402138K3 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 38.3kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402136K5 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 36.5kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402138R3 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 38.3Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051178K Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 178kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3601FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 3.6kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant |