- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0125W120612R49 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 2.49Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4221SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 4.22kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW2202 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 22kOhm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X62R0FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 62Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | Unknown | RoHS Compliant | ||
![]() MC0201L6F3241SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 3.24kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4021SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 4.02kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCSR04X1101FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.1kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ2404 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 400V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 2.4MOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040212R70 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 400 ppm/°C | 2.7Ohm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040212K26 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 2.26kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K58 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1.58kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X3482FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 34.8kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040212K61 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 2.61kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC2010W2F330MT4E Multicomp | In Stock | - | - | 2010 | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 33mOhm | - | 155°C | -55°C | Thick Film | 500mW | - | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061402R Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 402Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC2010W2F330LT4E Multicomp | In Stock | - | - | 2010 | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | - | - | 300 ppm/°C | 330mOhm | - | 155°C | -55°C | Thick Film | 500mW | - | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC2010W2F150MT4E Multicomp | In Stock | - | - | 2010 | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | - | - | 600 ppm/°C | 15mOhm | - | 155°C | -55°C | Thick Film | 500mW | - | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X2203FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 220kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040214K02 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 4.02kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051187K Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 187kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant |