- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W0402122R6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 22.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X274JTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 270kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X300JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 30Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3010FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 301Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2101SE. Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 2.1kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC01W0805115K4 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 15.4kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K4 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2373SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 237kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1960SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | - | 200 ppm/°C | 196Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCPWR06FTEO6204 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 6.2MOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | Unknown | RoHS Compliant | ||
![]() MC00625W0402157K6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 57.6kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F2702T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 27kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCSR06X11R0FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 11Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X1103FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 110kOhm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F1802T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 18kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F4702T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 47kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603125R5 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 25.5Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F3903T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 390kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO7504 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 7.5MOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | Unknown | RoHS Compliant | ||
![]() MCHP03W8F3304T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 3.3MOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant |