- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR06X1101FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.1kOhm | - | - | - | Ceramic | 100mW | 75V | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402152R3 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 52.3Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6490FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 649Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F1202T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 12kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ3901 Multicomp | In Stock | - | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.9kOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F8201T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 8.2kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCSR06X1100FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 110Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061715R Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 715Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F1501T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.5kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402145R3 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 45.3Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W040213K92 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 3.92kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X62R0FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 62Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F5601T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | 2008 | - | 1% | - | - | - | 100 ppm/°C | 5.6kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F3301T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.3kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M80 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.8MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120611M50 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.5MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X751JTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 750Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K54 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.54kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCRE000111 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 62Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MC01W08051715R Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 715Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant |