- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0125W120612M20 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 2.2MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3600FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 360Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120612R37 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 2.37Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO0330 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 33Ohm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021118K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 118kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603122R1 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC | 1% | - | 2 | - | 200 ppm/°C | 22.1Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402120R5 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 20.5Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2802SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 28kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCSR06X68R0FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 68Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3921FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 3.92kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805116R9 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 16.9Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | Unknown | RoHS Compliant | ||
![]() MC0201L6F4023SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 402kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCHV05WAJ0474T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | 300V | Cut Tape | - | 5% | - | - | - | 200 ppm/°C | 470kOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F4322SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 43.2kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR08X393JTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 39kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061160K Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | - | 100 ppm/°C | 160kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6983FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 698kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X2000FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 200Ohm | - | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402173K2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 73.2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6802FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 68kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant |