- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHP03W8F6800T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 680Ohm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021432R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 432Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F2200T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 220Ohm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K02 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | - | 100 ppm/°C | 1.02kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021191K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | - | 100 ppm/°C | 191kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021536R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 536Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCSR06X1502FTL Multicomp | In Stock | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 15kOhm | - | - | - | Ceramic | 100mW | 75V | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M30 Multicomp | In Stock | - | - | 0603 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.3MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F2703T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 270kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F3303T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 330kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6810FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 681Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO6804 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 6.8MOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | 3216 | - | 1206 | - | - | Unknown | RoHS Compliant | ||
![]() MC00625W0402160K4 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 60.4kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F5603T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 560kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120617M50 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 7.5MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000143 Multicomp | 1882 | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 1.3kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000177 Multicomp | 6519 | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 36kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA1003 Multicomp | 3579 | - | Datasheet | - | - | - | - | - | 500V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 100kOhm | - | - | - | Thick Film | 1.5W | 500V | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W08051240R Multicomp | 4546 | - | Datasheet | - | - | - | - | 2 | - | Cut Tape | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 240Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCRE000168 Multicomp | 40543 | - | - | SMD/SMT | - | - | - | - | - | Cut Tape | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 15kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant |