- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W08055390R Multicomp | 5411 | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | 2003 | - | 5% | 2 | - | 200 ppm/°C | 390Ohm | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W080551M Multicomp | 21976 | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 5% | 2 | - | 200 ppm/°C | 1MOhm | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X1602FTL Multicomp | 7499 | - | - | 0402 | - | - | - | - | 50V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 16kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW4300 Multicomp | 30 | - | - | - | - | - | - | - | 150V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 430Ohm | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X18R0FTL Multicomp | 1395 | - | Datasheet | - | - | - | - | - | 200V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 18Ohm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X1202FTL Multicomp | 5382 | - | Datasheet | - | - | - | - | - | 200V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 12kOhm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X9100FTL Multicomp | 3273 | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 910Ohm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000092 Multicomp | 12031 | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 10Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000189 Multicomp | 9199 | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | 2012 | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 110kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR12X5601FTL Multicomp | 5140 | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 5.6kOhm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F6041SE Multicomp | 238 | - | - | - | 2 | -55°C | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | 2 | - | 200 ppm/°C | 6.04kOhm | - | - | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F5621SE Multicomp | 11892 | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 5.62kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC0201L6F6042SE Multicomp | 6509 | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 60.4kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X4421FTL Multicomp | 9973 | - | - | 0402 | - | - | - | - | 50V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 4.42kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000115 Multicomp | 6743 | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 91Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCSR08X1002FTL Multicomp | 3530 | - | - | 0805 | - | - | - | - | 150V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 10kOhm | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCKNP01SJ050KA10 Multicomp | 8489 | - | - | - | 2 | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | 400 ppm/°C | 500 mΩ | - | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP01SJ0100A10 Multicomp | 596 | - | - | - | 2 | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | 400 ppm/°C | 10 Ω | - | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC0201L6F1002SE. Multicomp | 7644 | - | - | - | 2 | - | - | Compliant | - | 25 V | 25 V | Cut Tape | - | - | 1 % | - | - | 200 ppm/°C | 10 kΩ | - | - | Thick Film | 50 mW | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | Unknown | - | ||
![]() MCKNP02SJ0100A10 Multicomp | 9618 | - | - | - | 2 | - | - | Compliant | - | - | - | - | - | - | 5 % | - | - | 400 ppm/°C | 10 Ω | - | - | Wirewound | 2 W | - | - | - | Flame Proof | - | - | - | - | ± 5% | 12mm | - | - | No SVHC | - |