- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Qualification | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Tolerance | Temperature Coefficient | Resistance | Composition | Power Rating | Voltage - Rated DC | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Resistance Tolerance | Product Length | Product Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCPWR05FTEW2401 Multicomp | 408 | - | - | 0805 | - | - | - | 150V | - | - | Cut Tape | 2011 | 1% | 100 ppm/°C | 2.4kOhm | Thick Film | 125mW | 150V | - | 2012 | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0270 Multicomp | 1927 | - | - | 0805 | - | - | - | 150V | - | - | Cut Tape | 2011 | 1% | 200 ppm/°C | 27Ohm | Thick Film | 125mW | 150V | - | 2012 | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X224JTL Multicomp | 7367 | - | - | - | - | - | - | - | - | 200V | - | - | - | ± 100ppm/°C | 220kohm | - | 250mW | - | Sulfur Resistant | - | - | ± 5% | 3.2mm | 1.6mm | - | - | ||
![]() MCKNP01WJ0500A10 Multicomp | 2836 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 300 ppm/°C | 50 Ω | Wirewound | 1 W | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP01WJ0501A10 Multicomp | 3967 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 300 ppm/°C | 500 Ω | Wirewound | 1 W | - | Flame Proof | - | - | ± 5% | 12mm | - | No SVHC | - | ||
![]() MCTF0805ATY4991 Multicomp | 2686 | - | - | - | 2 | - | Compliant | - | 100 V | 100 V | Cut Tape | - | 0.05 % | 10 ppm/°C | 4.99 kΩ | Thin Film | 62.5 mW | - | - | 2012 | 0805 | - | - | - | Unknown | - | ||
![]() MCKNP02SJ022KA10 Multicomp | 2215 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 400 ppm/°C | 220 mΩ | Wirewound | 2 W | - | Flame Proof | - | - | ± 5% | 12mm | - | No SVHC | - | ||
![]() MCKNP02SJ022JA10 Multicomp | 3426 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 400 ppm/°C | 2.2 Ω | Wirewound | 2 W | - | Flame Proof | - | - | ± 5% | 12mm | - | No SVHC | - | ||
![]() MCKNP02SJ010JA10 Multicomp | In Stock | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 400 ppm/°C | 1 Ω | Wirewound | 2 W | - | Flame Proof | - | - | ± 5% | 12mm | - | No SVHC | - | ||
![]() MCKNP02WJ0271A19 Multicomp | 37784 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 300 ppm/°C | 270 Ω | Wirewound | 2 W | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCTF0805BTC1001 Multicomp | 3237 | - | - | - | 2 | - | Compliant | - | 100 V | 100 V | Cut Tape | - | 0.1 % | 25 ppm/°C | 1 kΩ | Thin Film | 100 mW | - | - | 2012 | 0805 | - | - | - | No SVHC | - | ||
![]() MCKNP03SJ010KA19 Multicomp | 15909 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 400ppm/°C | 0.1ohm | Wirewound | 3W | - | Flame Proof | - | - | ± 5% | 16mm | - | No SVHC | - | ||
![]() MCKNP03SJ027JA19 Multicomp | 1463 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 400ppm/°C | 2.7ohm | Wirewound | 3W | - | Flame Proof | - | - | ± 5% | 16mm | - | No SVHC | - | ||
![]() MCKNP03SJ0270A19 Multicomp | 775 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | 300 ppm/°C | 27 Ω | Wirewound | 3 W | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP05SJ0221AA9 Multicomp | 11590 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 300ppm/°C | 220ohm | Wirewound | 5W | - | Flame Proof | - | - | ± 5% | 17.5mm | - | No SVHC | - | ||
![]() MCKNP05SJ0101AA9 Multicomp | 2061 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 300ppm/°C | 100ohm | Wirewound | 5W | - | Flame Proof | - | - | ± 5% | 17.5mm | - | No SVHC | - | ||
![]() MCKNP05SJ0151AA9 Multicomp | 26600 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 300ppm/°C | 150ohm | Wirewound | 5W | - | Flame Proof | - | - | ± 5% | 17.5mm | - | No SVHC | - | ||
![]() MCKNP05SJ010JAA9 Multicomp | 4628 | - | - | - | 2 | - | Compliant | - | - | - | - | - | 5 % | ± 400ppm/°C | 1ohm | Wirewound | 5W | - | Flame Proof | - | - | ± 5% | 17.5mm | - | No SVHC | - | ||
![]() MCPMR01TJ0154A50 Multicomp | 3954 | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 400ppm/°C | 150kohm | - | 1W | - | General Purpose | - | - | ± 5% | 6.5mm | - | - | - | ||
![]() MCPMR01TJ0470A50 Multicomp | 5327 | - | - | - | - | - | - | - | - | 350V | - | - | - | ± 350ppm/°C | 47ohm | - | 1W | - | General Purpose | - | - | ± 5% | 6.5mm | - | - | - |