- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCHV05WAJ0515T5E Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 5.1MOhm | - | 155°C | -55°C | Thick Film | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X563JTL Multicomp | 1418 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 56kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080554K3 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 4.3kOhm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0125W120615R10 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 5.1Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040213K83 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 3.83kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021560R Multicomp | 8015 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 560Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021137K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 137kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021237K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 237kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X1402FTL Multicomp | 1387 | - | Datasheet | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 14kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031121R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 121Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K05 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1.05kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCMR08X4702FTL Multicomp | 2812 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 47kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402162K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2012 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 62kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W0805113R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 1% | - | 2 | EAR99 | 200 ppm/°C | 13Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K96 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1.96kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402148K7 Multicomp | 12049 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2007 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 48.7kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402171K5 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 71.5kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W0805175R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 1% | - | 2 | EAR99 | 200 ppm/°C | 75Ohm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA7503 Multicomp | 1575 | - | Datasheet | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 750kOhm | - | - | - | Thick Film | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080513M30 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.3MOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant |