- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR08X150JTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 15Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040215K6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 100 ppm/°C | 5.6kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402110K5 Multicomp | 20032 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 10.5kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603182K Multicomp | 517043 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2013 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 82kOhm | - | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040211M10 Multicomp | 168031 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.1MOhm | TIN OVER NICKEL | - | - | Thick Film | - | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1692FTL Multicomp | 4830 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 16.9kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211K21 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.21kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA5600 Multicomp | 1761 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 560Ohm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA1504 Multicomp | 724 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.5MOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X103JTL Multicomp | 3126 | - | - | 0603 | - | - | - | - | - | - | 75V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 10kOhm | - | - | - | Ceramic | - | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | Unknown | RoHS Compliant | ||
![]() MCPWR12FTEA1001 Multicomp | 14185 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1kOhm | - | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X271JTL Multicomp | 8451 |
| - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 270Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5102FTL Multicomp | 12040 |
| - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 51kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402114K7 Multicomp | 8042 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 14.7kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W1206126R1 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2006 | - | 1% | - | - | - | 200 ppm/°C | 26.1Ohm | - | - | - | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040215M36 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 5.36MOhm | TIN OVER NICKEL | - | - | Thick Film | - | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061619K Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 619kOhm | - | - | - | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F1800T5E Multicomp | 2901 | - | Datasheet | - | - | - | - | 2 | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 180Ohm | - | - | - | Thick Film | - | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCRE000089 Multicomp | 192042 | - | - | SMD/SMT | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 3.3Ohm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Yes | RoHS Compliant | ||
![]() MCTC0525B287JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 28.7Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |