- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR08X6801FTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 6.8kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | Unknown | RoHS Compliant | ||
![]() MC01W080514M02 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 4.02MOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X2000FTL Multicomp | 453 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 200Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W04021301K Multicomp | 66006 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 301kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021487K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 487kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCCSM12FTDTR047 Multicomp | 4067 | - | Datasheet | Metal | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | - | 50 ppm/°C | 47mOhm | - | - | - | Metal Foil | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | Unknown | RoHS Compliant | ||
![]() MCSR08X5600FTL Multicomp | 1523 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 560Ohm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | Unknown | RoHS Compliant | ||
![]() MCPWR10FTEQ2000 Multicomp | 3819 | - | - | - | - | - | - | - | - | 400V | Cut Tape | 2011 | - | 1% | - | - | - | 200 ppm/°C | 200Ohm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | Unknown | RoHS Compliant | ||
![]() MCMR04X40R2FTL Multicomp | 10043 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 40.2Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X1001FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 1kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2672FTL Multicomp | 7115 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 26.7kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120611R50 Multicomp | In Stock | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 1.5Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805551R Multicomp | 3917 | - | - | 0805 | - | - | - | 2 | -55°C | - | Cut Tape | - | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 51Ohm | - | - | - | - | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | - | 0.1W | - | - | 1.25mm | - | RoHS Compliant | ||
![]() MCPWR10FTEQ3902 Multicomp | 1035 |
| - | - | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 39kOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031680K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 680kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 1608 | 0.063W | 0603 | - | 800μm | Unknown | RoHS Compliant | ||
![]() MCPWR12FTEA2202 Multicomp | 3335 | - | Datasheet | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 22kOhm | - | - | - | Thick Film | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X1101FTL Multicomp | 1407 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.1kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040215K36 Multicomp | 11044 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 5.36kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC01W0805182K5 Multicomp | 205032 | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 82.5kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000107 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 43Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant |