- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W04021102K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 102kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031196R Multicomp | 228026 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | 2 | - | 100 ppm/°C | 196Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040213M30 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 3.3MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603171R5 Multicomp | 276006 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2006 | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 71.5Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031825R Multicomp | 44043 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 825Ohm | - | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC00625W040211M60 Multicomp | 456026 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.6MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC00625W040211M30 Multicomp | 396026 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 1.3MOhm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | 0.0625W | 0402 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206195K3 Multicomp | 6020 | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 95.3kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402182K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 82kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M78 Multicomp | 294020 | - | - | 0603 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.78MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M40 Multicomp | 138020 | - | - | 0603 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.4MOhm | - | - | - | Thick Film | 63mW | 50V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311M Multicomp | 170544 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 2013 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 1MOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603139K2 Multicomp | 911 | - | Datasheet | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 39.2kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA0430 Multicomp | 613 | - | Datasheet | - | - | - | - | - | - | - | 500V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 43Ohm | - | - | - | Thick Film | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X1103FTL Multicomp | 5198 | - | Datasheet | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 110kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3304 Multicomp | 103 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 3.2MOhm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO2401 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 2.4kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCCSM12FTDTR033 Multicomp | 5515 | - | Datasheet | Metal | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | - | 50 ppm/°C | 33mOhm | - | - | - | Metal Foil | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | Unknown | RoHS Compliant | ||
![]() MCSR12X3601FTL Multicomp | 2779 | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 3.6kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3300 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 330Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant |