- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X5101FTL Multicomp | 11007 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 5.1kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X51R0FTL Multicomp | 12006 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 51Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2200FTL Multicomp | 4251 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 220Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3241FTL Multicomp | 9810 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.24kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X272JTL Multicomp | 3946 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | 100 ppm/°C | 2.7kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3300FTL Multicomp | 19079 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 330Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3301FTL Multicomp | 8021 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.3kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X22R0FTL Multicomp | 6040 | - | - | 0603 | - | - | - | - | 75V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 22Ohm | - | - | - | Ceramic | - | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6043FTL Multicomp | 5366 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 604kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12065330R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | Cut Tape | - | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 330Ohm | - | 155°C | -55°C | Thick Film | - | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCHV05WAJ0105T5E Multicomp | 13795 | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 5% | - | - | - | 200 ppm/°C | 1MOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 300V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCSR04X1203FTL Multicomp | 3469 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 120kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X2202FTL Multicomp | 5215 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 22kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F820JT5E Multicomp | 774880 | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 82Ohm | - | 155°C | -55°C | Thick Film | - | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() RMC1/10W0805560K1%. Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | 100V | - | - | - | 1% | - | - | - | 200 ppm/°C | 560kOhm | - | 125°C | -55°C | Thick Film | - | 100mW | 100V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | Unknown | Non-RoHS Compliant | ||
![]() MCTC0525B7503T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 750kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B232JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 23.2Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2740T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 274Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1693T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 169kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F560JT5E Multicomp | 4996 | - | - | - | - | - | - | 2 | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 56Ohm | - | 155°C | -55°C | Thick Film | - | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant |