- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR08X1272FTL Multicomp | 3496 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 12.7kOhm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1371FTL Multicomp | 1378 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 1.37kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1242FTL Multicomp | 7026 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 12.4kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1372FTL Multicomp | 8818 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 13.7kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3902 Multicomp | 2350 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 39kOhm | - | Thick Film | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1400FTL Multicomp | 2430 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 140Ohm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08W3004FTL Multicomp | 948 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 3MOhm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1202FTL Multicomp | 1575 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 12kOhm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1200FTL Multicomp | 11587 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 120Ohm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X125JTL Multicomp | 11488 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | - | 100 ppm/°C | 1.2MOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1210FTL Multicomp | 5542 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 121Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X2R2JTL Multicomp | 7759 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | 5% | e3 | yes | 2 | EAR99 | 400 ppm/°C | 2.2Ohm | Tin (Sn) | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | No SVHC | RoHS Compliant | ||
![]() MCMR04X8201FTL Multicomp | 1561 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 8.2kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08W2204FTL Multicomp | 4223 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 2.2MOhm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1241FTL Multicomp | 4330 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 1.24kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08W4R70FTL Multicomp | 10568 | - | Datasheet | 0805 | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | - | 400 ppm/°C | 4.7Ohm | - | Ceramic | - | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1331FTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 1.33kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X820JTL Multicomp | 8411 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | - | 100 ppm/°C | 82Ohm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1131FTL Multicomp | 19466 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 1.13kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1102FTL Multicomp | 2181 | - | Datasheet | 0402 | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | - | 100 ppm/°C | 11kOhm | - | Ceramic | - | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant |