- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B316JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 31.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B274JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 27.4Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W120612R1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Tape & Reel | - | 1% | - | - | - | 200 ppm/°C | 12Ohm | - | 125°C | -55°C | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MC01W080551RS Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | - | 150V | Cut Tape | - | 5% | - | - | - | 200 ppm/°C | 1.5Ohm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/16W0603390K1%. Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | - | - | 50V | Tape & Reel | - | 1% | - | - | - | 200 ppm/°C | 390kOhm | - | 125°C | -55°C | Thick Film | - | 63mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | Unknown | Non-RoHS Compliant | ||
![]() RMC1/10W08058K21%. Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | - | 100V | - | - | 1% | - | - | - | 200 ppm/°C | 8.2kOhm | - | 125°C | -55°C | Thick Film | - | 100mW | 100V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | Unknown | Non-RoHS Compliant | ||
![]() MCTC0525B590JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 59Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W120633K1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Tape & Reel | - | 1% | - | - | - | 200 ppm/°C | 33kOhm | - | 125°C | -55°C | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MCTC0525B825JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 82.5Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1580T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 158Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031174R Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | - | -55°C | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 174Ohm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | - | 0.063W | - | - | 800μm | - | RoHS Compliant | ||
![]() MCTC0525B1500T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 150Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6040T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 604Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B9760T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.10% | e3 | 2 | EAR99 | 25 ppm/°C | 976Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402112K1 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 12.1kOhm | TIN OVER NICKEL | - | - | - | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | - | - | - | 70°C | 1mm | - | RoHS Compliant | ||
![]() MCTC0525B2430T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 243Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2870T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 287Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B9313T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 931kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8663T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 866kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8873T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 887kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant |