- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W0402123R2 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 200 ppm/°C | 23.2Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402134R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 34Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1911T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.91kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2101T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 2.1kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2001T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | 2007 | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 2kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1781T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 1.78kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2741T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 2.74kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2801T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 2.8kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2371T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 2.37kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2491T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 2.49kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B2551T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 2.55kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1692T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 16.9kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6981T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 6.98kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1962T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 19.6kOhm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1652T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 16.5kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W1206120K1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Tape & Reel | - | - | 1% | - | - | - | 200 ppm/°C | 120kOhm | - | 125°C | -55°C | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MC01W08055560K Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | - | -55°C | - | Cut Tape | - | - | 5% | - | 2 | - | 200 ppm/°C | 560kOhm | - | - | - | - | - | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | - | 0.1W | - | - | 1.25mm | - | RoHS Compliant | ||
![]() MCTC0525B1180T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | - | 25 ppm/°C | 118Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B5761T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 5.76kOhm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061390R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 390Ohm | - | 155°C | -55°C | Thick Film | - | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | 1.6mm | No SVHC | RoHS Compliant |