- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCTC0525B301JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 30.1Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W1206560R1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | - | - | 1% | - | - | - | 200 ppm/°C | 560Ohm | - | 125°C | -55°C | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MCTC0525B806JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 80.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B866JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 86.6Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B210JT5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 21Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() RMC1/8W120656R1%. Multicomp | In Stock | - | - | 1206 | - | - | - | 2 | - | - | 200V | Tape & Reel | - | 1% | - | - | - | 200 ppm/°C | 56Ohm | - | 125°C | -55°C | Thick Film | - | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | 1.6mm | Unknown | Non-RoHS Compliant | ||
![]() MCTC0525B2490T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 249Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B5900T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 590Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B309ET5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 309Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0063W0603119R1 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | -55°C | - | Cut Tape | MC | 1% | - | 2 | EAR99 | 200 ppm/°C | 19.1Ohm | - | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | - | 0.063W | - | 0603 | - | 800μm | - | RoHS Compliant | ||
![]() MCTC0525B1870T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 187Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W08051150K Multicomp | 157 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | 1% | - | 2 | - | 100 ppm/°C | 150kOhm | - | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B1540T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 154Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B6650T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 665Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021178R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 178Ohm | TIN OVER NICKEL | - | - | - | - | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | - | - | - | - | 70°C | 1mm | - | RoHS Compliant | ||
![]() MCTC0525B2610T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 261Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B9530T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | TC05 SERIES | 0.10% | e3 | 2 | EAR99 | 25 ppm/°C | 953Ohm | TIN OVER NICKEL | - | - | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8250T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 825Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B8450T5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | TC05 SERIES | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 845Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | TR | Chip | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCTC0525B191ET5E Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | Cut Tape | - | 0.1% | e3 | 2 | EAR99 | 25 ppm/°C | 191Ohm | TIN OVER NICKEL | 155°C | -55°C | Thin Film | PRECISION | 100mW | 100V | - | - | FIXED RESISTOR | - | 2012 | 0.1W | 0805 | - | 70°C | 1.25mm | No SVHC | RoHS Compliant |