- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power Rating | Voltage - Rated DC | Packing Method | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR06X1202FTL Multicomp | 1880 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 12kOhm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5603FTL Multicomp | 9784 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 560kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06W1R00FTL Multicomp | 5009 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 400 ppm/°C | 1Ohm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X9102FTL Multicomp | 1055 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 91kOhm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X9103FTL Multicomp | 135 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 910kOhm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6191FTL Multicomp | 2687 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 6.19kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X1503FTL Multicomp | 10528 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 150kOhm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X2002FTL Multicomp | 25606 | - | - | 0603 | - | - | - | - | - | 75V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 20kOhm | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTFO0100 Multicomp | 17603 | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | 1% | - | - | - | 200 ppm/°C | 10Ohm | - | Thick Film | 330mW | 200V | - | - | 3216 | - | 1206 | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X6982FTL Multicomp | 3887 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 69.8kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1803FTL Multicomp | 9574 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 180kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X180JTL Multicomp | 3726 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 18Ohm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1603FTL Multicomp | 4823 | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 160kOhm | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X15R0FTL Multicomp | 7059 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 15Ohm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1653FTL Multicomp | 9122 | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 165kOhm | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X161JTL Multicomp | 12105 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 160Ohm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X183JTL Multicomp | 9750 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 5% | - | - | - | 100 ppm/°C | 18kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X2701FTL Multicomp | 2982 | - | - | 0805 | - | - | - | - | - | 150V | Cut Tape | 2011 | 1% | - | - | - | 100 ppm/°C | 2.7kOhm | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1781FTL Multicomp | 1702 | - | - | 0402 | - | - | - | - | - | 50V | Cut Tape | - | 1% | - | - | - | 100 ppm/°C | 1.78kOhm | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ1800 Multicomp | 2828 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | Cut Tape | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 750mW | 400V | TR, EMBOSSED PLASTIC, 7 INCH | FIXED RESISTOR | 5025 | 0.75W | 2010 | 70°C | - | No SVHC | RoHS Compliant |