- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X3163FTL Multicomp | 5600 | - | - | 0402 | - | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 316kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X33R0FTL Multicomp | 4292 | - | - | 0402 | - | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 33Ohm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3243SE Multicomp | 6946 | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 324kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X3321FTL Multicomp | 8337 | - | - | 0402 | - | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 3.32kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCRE000096 Multicomp | 5800 | - | - | SMD/SMT | - | - | Cut Tape | - | MCRE | 1% | 2 | - | 200 ppm/°C | 15Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | Yes | RoHS Compliant | ||
![]() MCRE000100 Multicomp | 16167 | - | - | SMD/SMT | - | - | Cut Tape | - | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 22Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | Yes | RoHS Compliant | ||
![]() MCMR04X2673FTL Multicomp | 16343 | - | - | 0402 | - | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 267kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2611FTL Multicomp | 12859 | - | - | 0402 | - | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 2.61kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2553FTL Multicomp | 13083 | - | - | 0402 | - | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 255kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MC01W08055240R Multicomp | 16840 | - | - | - | 2 | - | Cut Tape | 2003 | - | 5% | 2 | EAR99 | 200 ppm/°C | 240Ohm | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1022SE Multicomp | 12150 | - | - | - | 2 | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 10.2kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR08X5761FTL Multicomp | 3481 | - | - | 0805 | - | 150V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 5.76kOhm | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X4700FTL Multicomp | 4099 | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 470Ohm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3603FTL Multicomp | 203 | - | - | 0402 | - | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 360kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X363JTL Multicomp | 9912 | - | - | 0402 | - | 50V | Cut Tape | - | - | 5% | - | - | 100 ppm/°C | 36kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X1000FTL Multicomp | 93433 | - | - | 0402 | - | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 100Ohm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X303JTL Multicomp | 3210 | - | - | 0402 | - | 50V | Cut Tape | - | - | 5% | - | - | 100 ppm/°C | 30kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR12X2202FTL Multicomp | 1885 | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 22kOhm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X6800FTL Multicomp | 1855 | - | - | 0603 | - | 75V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 680Ohm | - | - | Ceramic | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X1004FTL Multicomp | 18769 | - | - | 0402 | - | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 1MOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant |