- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X2611FTL Multicomp | 12859 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 2.61kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X9091FTL Multicomp | 5020 | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 9.09kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR06X5R1JTL Multicomp | 3193 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 155°C | -55°C | - | Cut Tape | - | - | 5% | e3 | yes | 2 | EAR99 | 400 ppm/°C | 5.1Ohm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | FIXED RESISTOR | AEC-Q200 | 1608 | 0.1W | 0603 | 70°C | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X681JTL Multicomp | 923 | - | Datasheet | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 680Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1691FTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 1.69kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1650FTL Multicomp | 6083 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 165Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1623FTL Multicomp | 1689 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 162kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X4700FTL Multicomp | 2112 | - | Datasheet | 0603 | - | - | - | - | - | - | 75V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 470Ohm | - | - | - | Ceramic | - | 100mW | 75V | - | - | - | - | 1608 | - | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1823FTL Multicomp | 4654 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 182kOhm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X2702FTL Multicomp | 1716 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | - | 100 ppm/°C | 27kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X273JTL Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 5% | - | - | - | - | 100 ppm/°C | 27kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1242SE Multicomp | 4612 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 12.4kOhm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR08X3002FTL Multicomp | 2427 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 30kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X2552FTL Multicomp | 2274 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 25.5kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X22R0FTL Multicomp | 2930 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 22Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1690SE Multicomp | 12946 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | - | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | 169Ohm | - | 125°C | -55°C | Thick Film | - | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCMR08X6040FTL Multicomp | 3656 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 604Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X5761FTL Multicomp | 3481 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 5.76kOhm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X60R4FTL Multicomp | 21629 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 60.4Ohm | - | - | - | Ceramic | - | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3000FTL Multicomp | 20911 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | 300Ohm | - | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant |