- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Voltage Rated | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRE000096 Multicomp | 5800 | - | - | SMD/SMT | - | Cut Tape | - | MCRE | 1% | 2 | - | 200 ppm/°C | 15Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | 600μm | Yes | RoHS Compliant | ||
![]() MCRE000094 Multicomp | 36034 | - | - | SMD/SMT | - | Cut Tape | - | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 12Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | Chip | FIXED RESISTOR | 0603 | 0.05W | 0201 | 600μm | Yes | RoHS Compliant | ||
![]() MCMR04X2552FTL Multicomp | 6566 | - | - | 0402 | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 25.5kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3012FTL Multicomp | 40181 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 30.1kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X5622FTL Multicomp | 1104 | - | - | 0805 | 150V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 56.2kOhm | - | - | Ceramic | 125mW | 150V | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X273JTL Multicomp | 18388 | - | - | 0402 | 50V | Cut Tape | - | - | 5% | - | - | 100 ppm/°C | 27kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X913JTL Multicomp | 6272 | - | - | 0402 | 50V | Cut Tape | - | - | 5% | - | - | 100 ppm/°C | 91kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR12X2202FTL Multicomp | 1885 | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 22kOhm | - | - | Ceramic | 250mW | 200V | - | - | 3216 | - | 1206 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X4531FTL Multicomp | 20897 | - | - | 0402 | 50V | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 4.53kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X8251FTL Multicomp | 44 | - | - | 0603 | 75V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 8.25kOhm | - | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5362FTL Multicomp | 17243 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 53.6kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X56R0FTL Multicomp | 4962 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 56Ohm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X6802FTL Multicomp | In Stock | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 68kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X68R0FTL Multicomp | 8041 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 68Ohm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5900FTL Multicomp | 5286 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 590Ohm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5492FTL Multicomp | 8532 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 54.9kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X82R0FTL Multicomp | 4610 | - | - | 0603 | 75V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 82Ohm | - | - | Ceramic | 100mW | 75V | - | - | 1608 | - | 0603 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X9761FTL Multicomp | 3820 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 9.76kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5112FTL Multicomp | 5160 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 51.1kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5103FTL Multicomp | 4474 | - | - | 0402 | 50V | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 510kOhm | - | - | Ceramic | 62.5mW | 50V | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant |