- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMR04X7151FTL Multicomp | 10684 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 7.15kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X3302FTL Multicomp | 2391 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 33kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2492FTL Multicomp | 8397 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 24.9kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3322FTL Multicomp | 2973 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 33.2kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X8661FTL Multicomp | 4005 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 8.66kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X3832FTL Multicomp | 2603 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 38.3kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X8202FTL Multicomp | 3383 | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 82kOhm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402137R4 Multicomp | 1046 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | Cut Tape | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 37.4Ohm | TIN OVER NICKEL | - | - | Thick Film | 62.5mW | 50V | - | FIXED RESISTOR | - | 1005 | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCMR08X562JTL Multicomp | 1885 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 5.6kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2201FTL Multicomp | 6170 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 2.2kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2211FTL Multicomp | 8116 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 2.21kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X5762FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 57.6kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000239 Multicomp | 3890 | - | - | 0201 | - | - | - | - | - | - | 25V | Cut Tape | 1% | - | - | - | 200 ppm/°C | 1.1MOhm | - | - | - | Thick Film | 50mW | 25V | - | - | - | 0603 | 0201 | - | - | Yes | RoHS Compliant | ||
![]() MC0125W120612K2 Multicomp | 96850 | - | - | - | - | - | - | 2 | - | - | - | Cut Tape | 1% | - | 2 | EAR99 | 100 ppm/°C | 2.2kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | Chip | FIXED RESISTOR | 200V | 3216 | 1206 | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MC01W080511K62 Multicomp | 80033 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 1.62kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW1205 Multicomp | 945 | - | - | - | - | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 12MOhm | - | - | - | Thick Film | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR12X000PTL Multicomp | 28052 | - | - | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | - | - | 400 ppm/°C | 0Ohm | - | - | - | Ceramic | 250mW | 200V | - | - | - | 3216 | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X242JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 2.4kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1602FTL Multicomp | 5455 | - | - | 0805 | - | - | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 16kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X16R0FTL Multicomp | 566 | - | - | 0402 | - | - | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 16Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant |