- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR06X1801FTL Multicomp | 1348 | - | - | 0603 | - | - | - | - | 75V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 1.8kOhm | - | - | - | Ceramic | 100mW | 75V | - | 1608 | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6342FTL Multicomp | 8463 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 63.4kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X623JTL Multicomp | 5151 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 62kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6200FTL Multicomp | 9559 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 620Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X6040FTL Multicomp | 14846 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 604Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X000PTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | - | - | - | - | 400 ppm/°C | 0Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1741FTL Multicomp | 2792 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 1.74kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR06X2400FTL Multicomp | 6988 | - | - | 0603 | - | - | - | - | 75V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 240Ohm | - | - | - | Ceramic | 100mW | 75V | - | 1608 | 0603 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ0560 Multicomp | 3684 | - | - | - | - | - | - | - | 400V | Cut Tape | 1% | - | - | - | 200 ppm/°C | 56Ohm | - | - | - | Thick Film | 750mW | 400V | - | 5025 | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402180K6 Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 80.6kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | FIXED RESISTOR | 1005 | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTFO0160 Multicomp | 3654 | - | - | - | - | - | - | - | 200V | Cut Tape | 1% | - | - | - | 200 ppm/°C | 16Ohm | - | - | - | Thick Film | 330mW | 200V | - | 3216 | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X270JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 27Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X6803FTL Multicomp | 1566 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 680kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X8062FTL Multicomp | 5507 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 80.6kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X302JTL Multicomp | 3621 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 3kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X200JTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 20Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X683JTL Multicomp | 4862 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 5% | - | - | - | 100 ppm/°C | 68kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X2000FTL Multicomp | 4051 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 200Ohm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR08X1872FTL Multicomp | 4231 | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 18.7kOhm | - | - | - | Ceramic | 125mW | 150V | - | 2012 | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X1600FTL Multicomp | 12813 | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 1% | - | - | - | 100 ppm/°C | 160Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | 1005 | 0402 | - | - | No SVHC | RoHS Compliant |