- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOR07WJ0221B09 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | - | - | - | ± 350ppm/°C | - | 220ohm | - | - | - | - | 7W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 32mm | - | - | - | - | - | - | ||
![]() MF507K5 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 50ppm/°C | - | 7.5kohm | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | - | - | ||
![]() MC14706 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 20ppm/°C | - | 25ohm | - | - | - | - | 3W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 15.06mm | - | - | - | - | - | - | ||
![]() MCF2W3K3 Multicomp | 688 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W3K3 | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | - | 500V | - | - | - | 5% | - | - | EAR99 | ± 450ppm/°C | - | 3.3kohm | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MCRE000118FR Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 25 V | 25 V | - | - | - | 1 % | - | - | - | 200 ppm/°C | - | 120 Ω | - | - | Thick Film | - | 50 mW | - | - | - | - | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOR03SJ0150A19 Multicomp | 339 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 350ppm/°C | - | 15ohm | - | - | - | - | 3W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MOR03SJ0223A19 Multicomp | 2149 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 350ppm/°C | - | 22kohm | - | - | - | - | 3W | - | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MC0603SAF1432T5E Multicomp | 299 | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603SAF1432T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | - | - | - | 4.78 | - | Yes | - | - | - | - | - | - | - | MC0603SAF(SMT) | 1% | - | - | EAR99 | - | - | 14300 Ω | - | - | - | Fixed Resistors | - | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | - | - | - | - | 0.1 W | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | ||
![]() MC0063W06031160K Multicomp | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2014 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | - | 160kOhm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MCF0.25W1M Multicomp | 54859 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | - | 1Mohm | - | - | - | - | 250mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | - | - | ||
![]() MCF2W470K Multicomp | 1551 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W470K | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | - | 500V | - | - | - | 5% | - | - | EAR99 | -700ppm/°C to 0ppm/°C | - | 470kohm | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MCRC1/2G222JT-RH Multicomp | 176 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCRC1/2G222JT-RH | MCRC | 125 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | - | 9.5 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 4.79 | - | Yes | - | - | - | - | - | - | - | MCRC | 5% | Yes | - | - | 1333 ppm/°C | - | 2200 Ω | - | - | - | Fixed Resistors | - | - | AMMO PACK | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | - | - | - | 0.5 W | - | 25 mm | 350 V | - | 0.7 mm | - | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MF506R8 Multicomp | 32 | - | - | - | - | - | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MF506R8 | MF50 | 155 °C | -55 °C | - | 3.5 mm | - | 10 mm | - | Axial | - | Contact Manufacturer | - | - | - | - | 5.7 | - | Yes | - | - | - | - | 350V | - | - | MF50 | 1% | - | - | EAR99 | ± 50ppm/°C | - | 6.8ohm | - | - | - | Fixed Resistors | 500mW | - | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | - | 0.5 W | - | 28 mm | 350 V | - | 0.54 mm | - | - | ± 1% | 10mm | - | - | - | - | - | - | ||
![]() MF1215K Multicomp | 43492 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | ± 50ppm/°C | - | 15kohm | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | - | - | ||
![]() MCF0.5W180R Multicomp | 3966 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 450ppm/°C | - | 180ohm | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | - | ||
![]() MF5039R Multicomp | 1151 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | ± 50ppm/°C | - | 39ohm | - | - | - | - | 500mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | - | - | ||
![]() MCF0.5W470K Multicomp | 7591 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | -700ppm/°C to 0ppm/°C | - | 470kohm | - | - | - | - | 500mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | - | ||
![]() MCHP05W4F5602T5E Multicomp | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | - | 56kOhm | - | - | Thick Film | - | 250mW | 150V | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | No SVHC | RoHS Compliant | ||
![]() MCRC1/2G751JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.6(mm) | - | - | - | - | 70 TO 130 | 5% | - | - | - | Tape and Reel | - | - | - | - | - | - | - | Carbon Composition | 750(ohm) | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 9.5(mm) | - | Not Required(mm) | - | - | ||
![]() MCRC1/2G150JT-RH Multicomp | 212 | - | - | - | - | - | - | 2 | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.6(mm) | - | - | - | - | 70 TO 130 | 5% | - | - | - | Tape and Reel | - | - | - | - | - | - | - | Carbon Composition | 15(ohm) | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 9.5(mm) | - | Not Required(mm) | - | - |