- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W08051365R Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 365Ohm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805136R5 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 200 ppm/°C | 36.5Ohm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X106JTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | 50V | - | - | Cut Tape | - | - | 5% | - | - | 100 ppm/°C | 10MOhm | - | - | Ceramic | 62.5mW | 50V | - | - | - | 1005 | - | 0402 | - | No SVHC | RoHS Compliant | ||
![]() MCKNP03WJ0471AA9 Multicomp | In Stock | - | - | - | 2 | Compliant | - | - | - | - | - | - | 5 % | - | - | 300 ppm/°C | 470 Ω | - | - | Wirewound | 3 W | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP01SJ051JA10 Multicomp | In Stock | - | - | - | 2 | Compliant | - | - | - | - | - | - | 5 % | - | - | 400 ppm/°C | 5.1 Ω | - | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCKNP01SJ0471A10 Multicomp | In Stock | - | - | - | 2 | Compliant | - | - | - | - | - | - | 5 % | - | - | 300 ppm/°C | 470 Ω | - | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC0063W0603143R2 Multicomp | In Stock | - | Datasheet | - | 2 | - | - | - | - | Cut Tape | - | MC | 1% | 2 | EAR99 | 200 ppm/°C | 43.2Ohm | 155°C | -55°C | Thick Film | 63mW | 50V | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | 800μm | No SVHC | RoHS Compliant | ||
![]() MC01W080511M33 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 1.33MOhm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805136K5 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 36.5kOhm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805131K6 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 31.6kOhm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCRE000256FR Multicomp | In Stock | - | - | - | - | Compliant | - | 25 V | 25 V | - | - | - | 1 % | - | - | 200 ppm/°C | 5.6 MΩ | - | - | Thick Film | 50 mW | - | - | - | - | 0603 | - | 0201 | - | Yes | - | ||
![]() MCKNP01SJ056JA10 Multicomp | In Stock | - | - | - | 2 | Compliant | - | - | - | - | - | - | 5 % | - | - | 400 ppm/°C | 5.6 Ω | - | - | Wirewound | 1 W | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCHP06W2F270JT5E Multicomp | In Stock | - | - | 1206 | 2 | - | 50V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 27Ohm | 155°C | -55°C | Thick Film | 500mW | 50V | - | - | - | 3216 | - | 1206 | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC0063W060311K87 Multicomp | In Stock | - | - | - | 2 | - | - | - | - | Cut Tape | - | MC | 1% | 2 | - | 100 ppm/°C | 1.87kOhm | 155°C | -55°C | Thick Film | 63mW | 50V | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | 800μm | Unknown | RoHS Compliant | ||
![]() MC0402WGF3002TCE-TR Multicomp | In Stock | - | - | - | 2 | Compliant | - | 25 V | 25 V | Tape & Reel | - | - | 1 % | - | - | 100 ppm/°C | 30 kΩ | - | - | Thick Film | 63 mW | - | - | - | - | 1005 | - | 0402 | - | Unknown | - | ||
![]() MCPWR10FTEQ9100 Multicomp | 994 | - | Datasheet | - | - | - | 400V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 910Ohm | - | - | Thick Film | 750mW | 400V | - | - | - | 5025 | - | 2010 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTFQ0120 Multicomp | 3710 | - | Datasheet | - | - | - | 400V | - | - | Cut Tape | - | - | 1% | - | - | 200 ppm/°C | 12Ohm | - | - | Thick Film | 750mW | 400V | - | - | - | 5025 | - | 2010 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3000 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 300Ohm | - | - | Thick Film | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MCMR08W1624FTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 1.62MOhm | - | - | Ceramic | 125mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805149R9 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | 200 ppm/°C | 49.9Ohm | - | - | Thick Film | 100mW | 150V | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant |