- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC0063W060352K2 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | 2014 | MC | 5% | - | 2 | EAR99 | 200 ppm/°C | 2.2kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W060312R2 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | - | - | - | 50V | - | - | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 2.2Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | - | - | 50V | 1608 | - | 0603 | - | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC01W08051300K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | 2012 | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 300kOhm | - | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC0063W06035150R Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | 2 | -55°C | - | - | - | - | - | Cut Tape | - | MC | 5% | - | 2 | EAR99 | 200 ppm/°C | 150Ohm | - | - | - | - | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | - | 0.063W | - | - | - | - | - | 800μm | - | RoHS Compliant | ||
![]() MC0063W060312K4 Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 2.4kOhm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | 70°C | - | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCFRFTDU5R60 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | ± 50ppm/°C | 5.6ohm | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | ± 1% | - | - | - | - | - | ||
![]() MCRE000035 Multicomp | 2847 | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | 680ohm | - | - | - | - | 125mW | - | - | - | General Purpose | - | - | - | - | - | ± 5% | 3.5mm | - | - | - | - | ||
![]() MC0201L6J3R90SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | Compliant | - | 25 V | 25 V | Cut Tape | - | - | 5 % | - | - | - | 200 ppm/°C | 3.9 Ω | - | 125 °C | -55 °C | Thick Film | 50 mW | - | - | - | - | - | 0603 | - | 0201 | - | - | - | - | 600 µm | No SVHC | - | ||
![]() MCPWR05FTEW7500 Multicomp | 231 | - | - | - | - | - | - | - | - | - | - | 150V | - | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 750Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120616K8 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | 2 | EAR99 | 100 ppm/°C | 6.8kOhm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCMR04X1330FTL Multicomp | In Stock | - | Datasheet | 0402 | - | - | - | - | - | - | - | 50V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 133Ohm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206527R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | - | 5% | - | 2 | EAR99 | 200 ppm/°C | 27Ohm | - | 155°C | -55°C | Thick Film | 125mW | 200V | - | Chip | FIXED RESISTOR | 200V | 3216 | - | 1206 | - | - | - | - | 1.6mm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0910 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | 150V | - | - | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 91Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO1304 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.3MOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC00625W0402162R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 62Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | - | - | - | 500μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ4700 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | 400V | - | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 470Ohm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3010SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 301Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0125W120612R0 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Cut Tape | 2013 | - | 1% | - | - | - | 400 ppm/°C | 2Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRE000242 Multicomp | In Stock | - | - | 0201 | - | - | - | - | - | - | - | 25V | - | - | Cut Tape | 2012 | - | 1% | - | - | - | 200 ppm/°C | 1.5MOhm | - | - | - | Thick Film | 50mW | 25V | - | - | - | - | 0603 | - | 0201 | - | - | - | - | - | Yes | RoHS Compliant | ||
![]() MC00625W04021402R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | Cut Tape | 2013 | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 402Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | - | - | - | 1mm | No SVHC | RoHS Compliant |