- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Product Height | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF0.5W39K Multicomp | 2320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | - | 39kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MCF0.5W4M7 Multicomp | 1707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | -700ppm/°C to 0ppm/°C | - | 4.7Mohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MCF0.5W27K Multicomp | 1429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | - | 27kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MCF0.5W820K Multicomp | 2953 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | -700ppm/°C to 0ppm/°C | - | 820kohm | - | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 10mm | - | - | - | - | - | ||
![]() MCF2W1M Multicomp | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W1M | - | - | 155 °C | -55 °C | AXIAL LEADED | 6.5 mm | - | 17.5 mm | TUBULAR PACKAGE | Axial | - | - | Contact Manufacturer | - | - | - | - | 5.62 | - | Yes | - | - | - | 500V | - | - | 5% | EAR99 | -700ppm/°C to 0ppm/°C | - | 1Mohm | - | Fixed Resistors | 2W | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | ||
![]() MF5043K Multicomp | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 50ppm/°C | - | 43kohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | - | ||
![]() MF50750K Multicomp | 931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 50ppm/°C | - | 750kohm | - | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 10mm | - | - | - | - | - | ||
![]() MCRC100G564KB-RH Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | - | - | - | 10 % | - | - | - | 560 kΩ | Carbon Composition | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ||
![]() MCF0.25W0R Multicomp | 307493 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | - | - | - | - | ||
![]() MCF0.25W1K Multicomp | 124017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 450ppm/°C | - | 1kohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | - | ||
![]() MF2510R Multicomp | 7799 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MF2510R | MF25 | - | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | - | Axial | - | - | Contact Manufacturer | - | - | - | - | 5.69 | - | Yes | - | - | - | 250V | - | MF25 | 1% | EAR99 | ± 50ppm/°C | - | 10ohm | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | - | - | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | ± 1% | 6.8mm | - | - | - | - | - | ||
![]() MCTF0805TTY1000 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | - | - | ± 50ppm/°C | - | 100ohm | - | - | 62.5mW | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 0.01% | 2.01mm | 1.25mm | - | - | - | - | ||
![]() MC1210S3F1000T5E Multicomp | 9408 | - | - | 1210 | - | - | - | 2 | NO | NO | 1210 | - | NO | - | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | SMD | - | - | 0.33 (1/3)(W) | 2.6(mm) | Not Required(mm) | - | - | - | - | 70 TO 155 | 1% | - | - | Tape and Reel | - | - | - | ±200(ppm/°C) | Thick Film | 100(ohm) | - | - | - | - | - | Rectangular | - | - | - | Not Required | PAD | - | - | - | Not Required | - | - | - | - | - | - | 3.1(mm) | - | 0.55(mm) | - | ||
![]() MCF2W33K Multicomp | 6405 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W33K | - | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | 500V | - | - | 5% | EAR99 | ± 450ppm/°C | - | 33kohm | - | Fixed Resistors | 2W | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | 2 W | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | ||
![]() MCCFR0W4J0335A50 Multicomp | 3020 | - | - | - | - | - | - | 2 | - | - | - | Epoxy | - | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | - | -1500 to 0(ppm/°C) | Carbon Film | 3300000(ohm) | - | - | - | - | - | Cylindrical | - | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 6.8(mm) | - | Not Required(mm) | - | ||
![]() MCRC1/2G330JT-RH Multicomp | 814 | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.6(mm) | - | - | - | - | 70 TO 130 | 5% | - | - | Tape and Reel | - | - | - | - | Carbon Composition | 33(ohm) | - | - | - | - | - | Cylindrical | - | - | - | Not Required | Axial | - | - | - | Not Required | - | - | - | - | - | - | 9.5(mm) | - | Not Required(mm) | - | ||
![]() MCF0.25W10R Multicomp | 23834 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 350ppm/°C | - | 10ohm | - | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | - | - | - | - | ||
![]() MF25120R Multicomp | 45931 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | - | 120ohm | - | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | - | - | - | - | ||
![]() MC0603SAF8201T5E Multicomp | 5581 | - | - | - | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603SAF8201T5E | MC0603SAF(SMT) | - | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | - | 0.8 mm | Contact Manufacturer | - | - | - | - | 4.78 | - | Yes | - | - | - | - | - | MC0603SAF(SMT) | 1% | EAR99 | - | - | 8200 Ω | - | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | - | - | - | 0.1 W | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | ||
![]() MOR07WJ0333B09 Multicomp | 2119 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | ± 350ppm/°C | - | 33kohm | - | - | 7W | - | - | - | High Stability | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 32mm | - | - | - | - | - |