- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Qualification | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W080512R40 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 2.4Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR08X1803FTL Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 180kOhm | - | - | - | Ceramic | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ1305 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 400V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 13MOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805112K1 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 12.1kOhm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F1073SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 107kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F9091SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 9.09kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0390 Multicomp | In Stock | - | - | 0805 | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | 200 ppm/°C | 39Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3090SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 309Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCRE000193 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 160kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCMR04X3401FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 3.4kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3572SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | -55°C | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 35.7kOhm | - | - | - | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000199 Multicomp | 13514 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | - | 2 | EAR99 | 200 ppm/°C | 300kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | Yes | RoHS Compliant | ||
![]() MC00625W04021120K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 120kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | - | - | 70°C | - | - | - | 1mm | Unknown | RoHS Compliant | ||
![]() MC0201L6F2372SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 23.7kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MC0201L6F7682SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 76.8kOhm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F48R7SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | - | 2 | EAR99 | 200 ppm/°C | 48.7Ohm | - | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC01W080511K2 Multicomp | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | 2 | 155°C | -55°C | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | 2 | - | 100 ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | - | 0.1W | - | - | - | 70°C | - | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCKNP05SJ022JAA9 Multicomp | 4544 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 2.2ohm | - | - | - | Wirewound | 5W | - | - | - | Flame Proof | - | - | - | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MCKNP05SJ056KAA9 Multicomp | 105 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | 5 % | - | - | - | ± 400ppm/°C | 0.56ohm | - | - | - | Wirewound | 5W | - | - | - | Flame Proof | - | - | - | - | - | - | - | ± 5% | 17.5mm | - | - | No SVHC | - | ||
![]() MF25110R Multicomp | 5074 | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | - | 1 % | - | - | - | 50 ppm/°C | 110 Ω | - | 155 °C | -55 °C | Metal Film | 250 mW | - | - | - | Precision | - | - | - | - | 28 mm | 540 µm | - | ± 1% | 6.8mm | - | - | No SVHC | - |