- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Rated Temperature | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC00625W04021140R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | 2013 | - | 1% | e3 | 2 | - | 100 ppm/°C | 140Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | TR | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W1206130R1 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 30.1Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W120614M70 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 4.7MOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR04X2002FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | 50V | Cut Tape | 2011 | - | 1% | - | - | - | 100 ppm/°C | 20kOhm | - | - | - | Ceramic | 62.5mW | 50V | - | - | - | - | 1005 | - | 0402 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F330JT5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 33Ohm | - | 155°C | -55°C | Thick Film | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ1304 Multicomp | In Stock | - | Datasheet | - | - | - | - | - | 400V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 1.3MOhm | - | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W080515R60 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 400 ppm/°C | 5.6Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW1500 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 200 ppm/°C | 150Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0125W12061681K Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 681kOhm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MC01W08051909R Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 909Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR06FTEO4302 Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 43kOhm | - | - | - | Thick Film | 330mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP03W8F3901T5E Multicomp | In Stock | - | - | 0603 | - | - | - | 2 | 50V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 3.9kOhm | - | 155°C | -55°C | Thick Film | 125mW | 50V | - | - | - | - | 1608 | - | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MC01W08051787R Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 787Ohm | - | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F3303T5E Multicomp | In Stock | - | - | 0805 | - | - | - | 2 | 150V | Cut Tape | - | - | 1% | - | - | - | 100 ppm/°C | 330kOhm | - | 155°C | -55°C | Thick Film | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC00625W0402113R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 200 ppm/°C | 13Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | 50V | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC00625W04021383K Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | Cut Tape | - | - | 1% | e3 | 2 | EAR99 | 100 ppm/°C | 383kOhm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | - | FIXED RESISTOR | - | 1005 | - | 0402 | 70°C | 1mm | No SVHC | RoHS Compliant | ||
![]() MC0125W12061464R Multicomp | In Stock | - | - | - | - | - | - | - | 200V | Cut Tape | 2013 | - | 1% | - | - | - | 100 ppm/°C | 464Ohm | - | - | - | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0240 Multicomp | In Stock | - | - | 0805 | - | - | - | - | 150V | Cut Tape | 2011 | - | 1% | - | - | - | 200 ppm/°C | 24Ohm | - | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031105R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | Cut Tape | 2014 | MC | 1% | - | 2 | EAR99 | 100 ppm/°C | 105Ohm | - | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCCSM12FTDTR068 Multicomp | 6984 | - | Datasheet | Metal | - | - | - | - | - | Cut Tape | 2004 | - | 1% | - | - | - | 50 ppm/°C | 68mOhm | - | - | - | Metal Foil | 1W | - | - | - | - | - | 6432 | - | 2512 | - | - | Unknown | RoHS Compliant |