- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | RoHS | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Lead Diameter | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W0805147R Multicomp | 27018 | - | Datasheet | - | 2 | - | - | - | - | - | Cut Tape | - | - | 1% | 2 | EAR99 | 200 ppm/°C | 47Ohm | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | 1.25mm | Unknown | RoHS Compliant | ||
![]() MCPWR10FTEQ6203 Multicomp | In Stock | - | Datasheet | - | - | - | 400V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 620kOhm | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTEW3603 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 360kOhm | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCSR12X1102FTL Multicomp | In Stock | - | Datasheet | - | - | - | 200V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | 100 ppm/°C | 11kOhm | - | - | Ceramic | 250mW | 200V | - | - | - | - | 3216 | - | 1206 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603510K Multicomp | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | Cut Tape | 2012 | MC | 5% | 2 | EAR99 | 100 ppm/°C | 10kOhm | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | - | 1608 | 0.063W | 0603 | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F1502T5E Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | - | HP06 SERIES | 1% | 2 | - | 100 ppm/°C | 15kOhm | 155°C | -55°C | Thick Film | 500mW | 50V | TR | Chip | FIXED RESISTOR | - | 3216 | 0.5W | 1206 | - | - | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MCRE000142 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | - | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 1.2kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F5233SE Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 523kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | Unknown | RoHS Compliant | ||
![]() MCHP05W4F4700T5E Multicomp | In Stock | - | - | 0805 | 2 | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 470Ohm | 155°C | -55°C | Thick Film | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC01W080517R50 Multicomp | In Stock | - | - | 0805 | - | - | 150V | - | - | - | Cut Tape | 2013 | - | 1% | - | - | 400 ppm/°C | 7.5Ohm | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | Unknown | RoHS Compliant | ||
![]() MC01W0805543K Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | - | - | 5% | 2 | EAR99 | 200 ppm/°C | 43kOhm | 155°C | -55°C | Thick Film | 100mW | 150V | - | Chip | FIXED RESISTOR | 150V | 2012 | 0.1W | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MCHP05W4F470JT5E Multicomp | In Stock | - | - | 0805 | 2 | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 47Ohm | 155°C | -55°C | Thick Film | 250mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | 1.25mm | No SVHC | RoHS Compliant | ||
![]() MC14743 Multicomp | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | 1 % | - | - | 20 ppm/°C | 300 Ω | - | - | Ceramic | 50 W | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MF1211R Multicomp | In Stock | - | - | - | 2 | Compliant | - | 200 V | 200 V | 200 V | - | - | - | 1 % | - | - | 50 ppm/°C | 11 Ω | 155 °C | -55 °C | Metal Film | 125 mW | - | - | - | - | - | - | - | - | 28 mm | 450 µm | - | No SVHC | - | ||
![]() MCPWR05FTEW3004 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 3MOhm | - | - | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | Yes | RoHS Compliant | ||
![]() MC01W080512M74 Multicomp | In Stock | - | Datasheet | 0805 | - | - | 150V | - | - | - | Cut Tape | - | - | 1% | - | - | 100 ppm/°C | 2.74MOhm | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2433SE Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | - | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 243kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031221K Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | 2014 | MC | 1% | 2 | - | 100 ppm/°C | 221kOhm | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | - | - | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR05FTFW0300 Multicomp | In Stock | - | - | - | - | - | 150V | - | - | - | Cut Tape | 2011 | - | 1% | - | - | 200 ppm/°C | 30Ohm | 155°C | -55°C | Thick Film | 125mW | 150V | - | - | - | - | 2012 | - | 0805 | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCCFR02SJ0105A19 Multicomp | In Stock | - | - | - | 2 | Compliant | - | - | 350 V | 350 V | - | - | - | 5 % | - | - | -700 ppm/°C | 1 MΩ | - | - | Carbon Film | 2 W | - | - | - | - | - | - | - | - | - | - | - | Unknown | - |