- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Operating Temperature (Min.) | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Rated DC | Packing Method | Construction | Resistor Type | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC01W080513K32 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | 150V | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 3.32kOhm | - | - | Thick Film | 100mW | 150V | - | - | - | - | 2012 | - | 0805 | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031511K Multicomp | 67518 | - | Datasheet | - | 2 | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | 511kOhm | 155°C | -55°C | Thick Film | 63mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | 800μm | No SVHC | RoHS Compliant | ||
![]() MC0063W06031402R Multicomp | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | 402Ohm | 155°C | -55°C | Thick Film | 62.5mW | 50V | - | Chip | FIXED RESISTOR | 50V | 1608 | 0.063W | 0603 | 800μm | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTEQ6804 Multicomp | In Stock | - | Datasheet | - | - | - | - | 400V | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 6.8MOhm | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR10FTFQ0160 Multicomp | In Stock | - | Datasheet | - | - | - | - | 400V | - | - | Cut Tape | - | 1% | - | - | 200 ppm/°C | 16Ohm | - | - | Thick Film | 750mW | 400V | - | - | - | - | 5025 | - | 2010 | - | No SVHC | RoHS Compliant | ||
![]() MCPWR12FTEA1604 Multicomp | In Stock | - | Datasheet | - | - | - | - | 500V | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 1.6MOhm | - | - | Thick Film | 1.5W | 500V | - | - | - | - | 6432 | - | 2512 | - | No SVHC | RoHS Compliant | ||
![]() MC0125W1206110K5 Multicomp | In Stock | - | - | - | - | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 10.5kOhm | 155°C | -55°C | Thick Film | 125mW | 200V | - | - | - | - | 3216 | - | 1206 | - | No SVHC | RoHS Compliant | ||
![]() MCHP06W2F560JT5E Multicomp | In Stock | - | - | 1206 | 2 | - | - | 200V | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | 56Ohm | 155°C | -55°C | Thick Film | 500mW | 50V | - | - | - | - | 3216 | - | 1206 | 1.55mm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3013SE Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 301kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F3401SE Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 3.4kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F37R4SE Multicomp | In Stock | - | - | - | 2 | -55°C | - | - | - | - | Cut Tape | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 37.4Ohm | - | - | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MCRE000087 Multicomp | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | Cut Tape | MCRE | 1% | 2 | EAR99 | 200 ppm/°C | 1.5Ohm | 125°C | -55°C | Thick Film | 50mW | 25V | - | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0201L6F9532SE Multicomp | In Stock | - | - | - | 2 | - | - | - | - | - | Cut Tape | MC-SE | 1% | 2 | EAR99 | 200 ppm/°C | 95.3kOhm | 125°C | -55°C | Thick Film | 50mW | 25V | TR, Paper, 7 Inch | Multilayer Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | 600μm | No SVHC | RoHS Compliant | ||
![]() MC0603WGF200JT5E-TR Multicomp | In Stock | - | - | - | 2 | - | Compliant | - | 50 V | - | - | - | 1 % | - | - | 200 ppm/°C | 20 Ω | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCPWR12FTEA1804 Multicomp | In Stock | - | - | - | - | - | Compliant | - | 500 V | 500 V | Cut Tape | - | 1 % | - | - | 100 ppm/°C | 1.8 MΩ | - | - | Thick Film | 1.5 W | - | - | - | - | - | 6432 | - | 2512 | - | No SVHC | - | ||
![]() MCPWR10FTEQ1301 Multicomp | In Stock | - | - | - | - | - | Compliant | - | 400 V | 400 V | Cut Tape | - | 1 % | - | - | 100 ppm/°C | 1.3 kΩ | - | - | Thick Film | 750 mW | - | - | - | - | - | 5025 | - | 2010 | - | No SVHC | - | ||
![]() MC0201L6F1103SE. Multicomp | In Stock | - | - | - | 2 | - | Compliant | - | 25 V | 25 V | Cut Tape | - | 1 % | - | - | 200 ppm/°C | 110 kΩ | - | - | Thick Film | 50 mW | - | - | - | - | - | 0603 | - | 0201 | - | No SVHC | - | ||
![]() MC0201L6F1102SE Multicomp | In Stock | - | - | - | 2 | - | Compliant | - | 25 V | 25 V | Cut Tape | - | 1 % | - | - | 200 ppm/°C | 11 kΩ | - | - | Thick Film | 50 mW | - | - | - | - | - | 0603 | - | 0201 | - | Unknown | - | ||
![]() MCPWR12FTEA3601 Multicomp | In Stock | - | - | - | - | - | Compliant | - | 500 V | 500 V | Cut Tape | - | 1 % | - | - | 100 ppm/°C | 3.6 kΩ | - | - | Thick Film | 1.5 W | - | - | - | - | - | 6432 | - | 2512 | - | No SVHC | - | ||
![]() MC0603WGF470JT5E-TR Multicomp | In Stock | - | - | - | 2 | - | Compliant | - | 50 V | - | - | - | 1 % | - | - | 200 ppm/°C | 47 Ω | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - |