- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSR12X1503FTL Multicomp | 3976 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | Cut Tape | - | - | 1% | - | - | - | - | 100 ppm/°C | - | 150kOhm | - | - | - | Ceramic | - | - | 250mW | 200V | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCCSM06FTDUR047 Multicomp | 867 | - | Datasheet | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2004 | - | 1% | - | - | - | - | 50 ppm/°C | - | 47mOhm | - | - | - | Metal Foil | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC01W08051470K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | - | 470kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | - | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | No SVHC | RoHS Compliant | ||
![]() MC01W0805139K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | - | - | 2 | EAR99 | 100 ppm/°C | - | 39kOhm | - | 155°C | -55°C | Thick Film | - | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | - | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | Unknown | RoHS Compliant | ||
![]() MCF1W33R Multicomp | 1515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | -450ppm/°C to 0ppm/°C | - | 33ohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MCMF0W4FF499JA50 Multicomp | 322 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | 49.9 Ω | - | - | - | Metal Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MF1251R Multicomp | 4833 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | - | - | - | - | ± 50ppm/°C | - | 51ohm | - | - | - | - | - | - | 125mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1% | 3.5mm | - | - | - | - | - | - | ||
![]() MCF2W680R Multicomp | 3854 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W680R | - | - | - | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | 500V | - | - | - | 5% | - | - | - | - | ± 450ppm/°C | - | 680ohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MC00625W0402115R Multicomp | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | - | 2 | EAR99 | 200 ppm/°C | - | 15Ohm | TIN OVER NICKEL | 155°C | -55°C | Thick Film | - | - | 62.5mW | 50V | TR | - | - | FIXED RESISTOR | - | - | - | - | 50V | 1005 | - | 0402 | - | - | - | - | - | 70°C | - | - | - | - | 1mm | - | No SVHC | RoHS Compliant | ||
![]() MC0201L6F2103SE Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2008 | MC-SE | 1% | - | - | 2 | EAR99 | 200 ppm/°C | - | 210kOhm | - | 125°C | -55°C | Thick Film | - | - | 50mW | 25V | TR, Paper, 7 Inch | - | Multilayer Chip | FIXED RESISTOR | - | - | - | - | - | 0603 | 0.05W | 0201 | - | - | - | - | - | - | - | - | - | - | 600μm | - | No SVHC | RoHS Compliant | ||
![]() MCF2W10R Multicomp | 1210 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MCF2W10R | - | - | - | - | 155 °C | -55 °C | - | 6.5 mm | - | 17.5 mm | CYLINDRICAL PACKAGE | Axial | - | Contact Manufacturer | - | - | - | - | 5.6 | - | Yes | - | - | - | - | - | 500V | - | - | - | 5% | - | - | - | EAR99 | ± 350ppm/°C | - | 10ohm | - | - | - | - | - | Fixed Resistors | 2W | - | - | CARBON FILM | Tubular | General Purpose | unknown | - | - | - | - | - | 2 W | - | 28 mm | 500 V | - | 0.75 mm | - | 70 °C | ± 5% | 16mm | - | - | - | - | - | - | ||
![]() MCPWR10FTEQ7500 Multicomp | 8982 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 400 V | 400 V | Cut Tape | - | - | 1 % | - | - | - | - | 100 ppm/°C | - | 750 Ω | - | - | - | Thick Film | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() MC0603SAF1001T5E Multicomp | 9341 | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603SAF1001T5E | MC0603SAF(SMT) | - | - | - | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | - | - | - | 4.78 | - | Yes | - | - | - | - | - | - | - | - | MC0603SAF(SMT) | 1% | - | - | - | EAR99 | - | - | 1000 Ω | - | - | - | - | - | Fixed Resistors | - | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | - | - | - | - | - | 0.1 W | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | ||
![]() MC0063W0603139K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | MC | 1% | - | - | 2 | EAR99 | 100 ppm/°C | - | 39kOhm | - | 155°C | -55°C | Thick Film | - | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MCMFR0W4BB1000A50 Multicomp | In Stock | - | - | - | - | - | - | - | 2 | Epoxy | NO | - | Not Required(mm) | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | - | - | 70 TO 155 | 0.1% | - | - | - | - | TAPE AND BOX | - | - | - | - | - | - | - | ±15(ppm/°C) | Metal Film | 100(ohm) | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | 6.8(mm) | - | Not Required(mm) | - | - | ||
![]() MCMR06X2201FTL Multicomp | 17464 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 1% | e3 | yes | 2 | - | 100 ppm/°C | - | 2.2kOhm | Tin (Sn) | - | - | Ceramic | LASER TRIMMABLE, RATED AC VOLTAGE (V): 75 | - | 100mW | 75V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | AEC-Q200 | - | - | 1608 | 0.1W | 0603 | - | - | - | - | - | 70°C | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMF0W4FF3322A50 Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | 33.2 kΩ | - | - | - | Metal Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MCMF0W8FF1500A20 Multicomp | 358 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF12180K Multicomp | 518 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 V | 200 V | 200 V | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | 180 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | 125 mW | - | - | - | - | Precision | - | - | - | - | - | - | - | - | 28 mm | - | - | 450 µm | - | - | ± 1% | 3.5mm | - | - | - | - | No SVHC | - | ||
![]() MCF1W2R2 Multicomp | 1964 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | ± 350ppm/°C | - | 2.2ohm | - | - | - | - | - | - | 1W | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 5% | 16mm | - | - | - | - | - | - |