- Resistance
- Temperature Coefficient
- Resistor Type
- Power Rating
- Resistance Tolerance
- Voltage, Rating
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | Rohs Code | Voltage, Rating | Series | Tolerance | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF0.5W220K Multicomp | 13963 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | -700ppm/°C to 0ppm/°C | 220kohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W560R Multicomp | 7804 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | 560ohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W470R Multicomp | 80236 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | 470ohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W10M Multicomp | 3505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | -700ppm/°C to 0ppm/°C | 10Mohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MOR07WJ0104B09 Multicomp | 13645 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | - | ± 350ppm/°C | 100kohm | - | 7W | - | - | - | High Stability | - | - | - | - | - | - | - | ± 5% | 32mm | - | ||
![]() MCF0.25W3M9 Multicomp | 2523 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -700ppm/°C to 0ppm/°C | 3.9Mohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MF504R7 Multicomp | 3684 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 50ppm/°C | 4.7ohm | - | 500mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 10mm | - | ||
![]() MCRC1/4G152JT-RH Multicomp | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCRC1/4G152JT-RH | MCRC | 125 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.4 mm | - | 6.3 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 4.79 | Yes | - | MCRC | 5% | Yes | - | 1333 ppm/°C | 1500 Ω | Fixed Resistors | - | AMMO PACK | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | 0.25 W | 30 mm | 250 V | 0.06 mm | - | 70 °C | - | - | - | ||
![]() MCF0.5W5K6 Multicomp | 2077 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | 5.6kohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.25W390K Multicomp | 2165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -700ppm/°C to 0ppm/°C | 390kohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MC0603SAF499JT5E Multicomp | 5035 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603SAF499JT5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 4.78 | Yes | - | MC0603SAF(SMT) | 1% | - | EAR99 | - | 49.9 Ω | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | 0.1 W | - | - | - | 0603 | - | - | - | - | ||
![]() MCF0.25W1M8 Multicomp | 1319 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | -700ppm/°C to 0ppm/°C | 1.8Mohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MF25620R Multicomp | 8072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 620ohm | - | 250mW | - | - | - | Precision | - | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCF0.5W680R Multicomp | 11409 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 450ppm/°C | 680ohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W10R Multicomp | 9061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | ± 350ppm/°C | 10ohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MCF0.5W270K Multicomp | 15388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | - | - | -700ppm/°C to 0ppm/°C | 270kohm | - | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 10mm | - | ||
![]() MGRF1WJ0106A10 Multicomp | 2744 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5kV | - | - | - | - | ± 200ppm/°C | 10Mohm | - | 1W | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 13mm | - | ||
![]() MC0603SAF8251T5E Multicomp | 2992 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603SAF8251T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 4.78 | Yes | - | MC0603SAF(SMT) | 1% | - | EAR99 | - | 8250 Ω | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | 0.1 W | - | - | - | 0603 | - | - | - | - | ||
![]() MCF0.25W15K Multicomp | 124 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 450ppm/°C | 15kohm | - | 250mW | - | - | - | General Purpose | - | - | - | - | - | - | - | ± 5% | 6.8mm | - | ||
![]() MC0603SAF1602T5E Multicomp | 1646 | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MC0603SAF1602T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 4.78 | Yes | - | MC0603SAF(SMT) | 1% | - | EAR99 | - | 16000 Ω | Fixed Resistors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | 0.1 W | - | - | - | 0603 | - | - | - | - |