- Resistance
- Resistor Type
- Temperature Coefficient
- Power Rating
- Voltage, Rating
- Resistance Tolerance
- Qualification
- Product Length
- Product Width
- Tolerance
- Construction
- Ihs Manufacturer
Attribute column
Manufacturer
Multicomp Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Failure Rate | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Resistance Tolerance | Product Length | Product Width | Product Length (mm) | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCRC1/4G222JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | - | - | 2.2 kΩ | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() MC0603SAF3321T5E Multicomp | 16330 | - | - | - | - | - | - | - | - | - | - | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | MC0603SAF3321T5E | MC0603SAF(SMT) | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | - | - | - | - | 4.78 | - | Yes | - | - | - | - | - | - | - | MC0603SAF(SMT) | 1% | - | EAR99 | - | - | 3320 Ω | - | - | - | Fixed Resistors | - | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | - | - | - | - | 0.1 W | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | ||
![]() MC01W0805120K5 Multicomp | In Stock | - | Datasheet | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | - | 20.5kOhm | - | - | Thick Film | - | 100mW | 150V | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031124K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 124kOhm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603136K5 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 36.5kOhm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603147K Multicomp | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 47kOhm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | 70°C | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC01W080513K6 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 1% | 2 | EAR99 | 100 ppm/°C | - | 3.6kOhm | 155°C | -55°C | Thick Film | - | 100mW | 150V | - | - | Chip | FIXED RESISTOR | - | - | - | 150V | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | - | - | 1.25mm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603142K2 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 42.2kOhm | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603130R1 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 200 ppm/°C | - | 30.1Ohm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060311R80 Multicomp | In Stock | - | Datasheet | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | 400 ppm/°C | - | 1.8Ohm | - | - | Thick Film | - | 63mW | 50V | - | - | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603123K7 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 23.7kOhm | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W060312K15 Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | - | 100 ppm/°C | - | 2.15kOhm | 155°C | -55°C | Thick Film | - | 62.5mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W0603124R Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 200 ppm/°C | - | 24Ohm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | No SVHC | RoHS Compliant | ||
![]() MC0063W06031180K Multicomp | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | MC | 1% | 2 | EAR99 | 100 ppm/°C | - | 180kOhm | 155°C | -55°C | Thick Film | - | 63mW | 50V | - | - | Chip | FIXED RESISTOR | - | - | - | 50V | 1608 | 0.063W | 0603 | - | - | - | - | - | - | - | - | - | - | 800μm | - | Unknown | RoHS Compliant | ||
![]() MCPWR12FTEA2203 Multicomp | 1090 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | - | 220kOhm | - | - | Thick Film | - | 1.5W | 500V | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCMR04X2370FTL Multicomp | In Stock | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | Cut Tape | - | 1% | - | - | 100 ppm/°C | - | 237Ohm | - | - | Ceramic | - | 62.5mW | 50V | - | - | - | - | - | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MCRC1/4G471JT-RH Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | - | - | 470 Ω | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCF0.25W33R Multicomp | 4752 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 250 V | 250 V | 250 V | - | - | 5 % | - | - | 450 ppm/°C | - | 33 Ω | 155 °C | -55 °C | Carbon Film | - | 250 mW | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 28 mm | - | 10 GΩ | 540 µm | - | - | ± 5% | 6.8mm | - | - | - | - | No SVHC | - | ||
![]() MCRC1/4G221JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | - | - | 220 Ω | - | - | Carbon Composition | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MCRC1/4G200JT-RH Multicomp | In Stock | - | - | - | - | - | - | 2 | 2 | Conformal Coated | NO | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.4(mm) | - | - | Compliant | - | 70 TO 150 | 5% | - | - | 250 V | 250 V | Tape and Reel | - | 5 % | - | - | - | Carbon Composition | 20(ohm) | - | - | Carbon Composition | - | 250 mW | - | - | - | Cylindrical | - | - | Not Required | Axial | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | 6.3(mm) | - | Not Required(mm) | Unknown | - |