- Resistance
- Power Rating
- Temperature Coefficient
- Product Length
- Product Width
- Qualification
- Resistance Tolerance
- Resistor Type
- Voltage, Rating
- Tolerance
- Manufacturer
- RoHS
Attribute column
Manufacturer
Multicomp Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Rad Hardened | Risk Rank | Rohs Code | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMF006FF3302A50 Multicomp | 8373 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 33kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF3900A50 Multicomp | 1393 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 390ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF1302A50 Multicomp | 3195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 13kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF2201A50 Multicomp | 389 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 2.2kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF5102A50 Multicomp | 2172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 51kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF1001A50 Multicomp | 44501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 1kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF200JA50 Multicomp | 5142 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 20ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF5100A50 Multicomp | 695 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 510ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF9101A50 Multicomp | 899 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 9.1kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FJ270KA50 Multicomp | 3261 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 200ppm/°C | 2.7ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF1003A50 Multicomp | 11097 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 100kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF5101A50 Multicomp | 811 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 5.1kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF160JA50 Multicomp | 5197 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 16ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF3902A50 Multicomp | 957 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 39kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF3600A50 Multicomp | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 250V | Tray | - | - | ± 50ppm/°C | 360ohm | PF(pF) | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MF25 1R Multicomp | 3177 | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251R | MF25 | 155 °C | -55 °C | AXIAL LEADED | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | - | 5.59 | Yes | 250V | - | MF25 | 1% | ± 50ppm/°C | 1ohm | - | Fixed Resistors | 250mW | AMMO PACK | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | 0.54 mm | 70 °C | ± 1% | 6.8mm | - | ||
![]() MCMF006FF6803A50 Multicomp | 191 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 680kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF1803A50 Multicomp | 1168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 180kohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF6800A50 Multicomp | 2067 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 680ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - | ||
![]() MCMF006FF430JA50 Multicomp | 3220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | ± 50ppm/°C | 43ohm | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | ± 1% | 6.8mm | - |