- Resistance
- Power Rating
- Temperature Coefficient
- Product Length
- Product Width
- Qualification
- Resistance Tolerance
- Resistor Type
- Voltage, Rating
- Tolerance
- Manufacturer
- RoHS
Attribute column
Manufacturer
Multicomp Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product Category | Product Length | Product Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCMF006FF150JA50 Multicomp | 1365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 15ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF100JA50 Multicomp | 4919 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 10ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF8201A50 Multicomp | 1654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 8.2kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF4701A50 Multicomp | 5318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 4.7kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF1100A50 Multicomp | 2640 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 110ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF1301A50 Multicomp | 136 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 1.3kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF5603A50 Multicomp | 376 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 560kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF4702A50 Multicomp | 2083 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 47kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF2200A50 Multicomp | 5423 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 220ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF2400A50 Multicomp | 16209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 240ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FJ220KA50 Multicomp | 143 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 200ppm/°C | 2.2ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF3600A50 Multicomp | 83 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 250V | Tray | - | - | - | ± 50ppm/°C | 360ohm | - | - | - | PF(pF) | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MF25 1R Multicomp | 3177 | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF251R | MF25 | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | - | - | 5.59 | - | Yes | - | - | 250V | - | MF25 | 1% | - | ± 50ppm/°C | 1ohm | - | - | - | - | Fixed Resistors | 250mW | AMMO PACK | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | - | 0.54 mm | 70 °C | - | ± 1% | - | 6.8mm | - | - | ||
![]() MF25100R Multicomp | In Stock | - | - | - | - | - | - | 2 | - | - | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MF25100R | MF25 | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | - | Axial | Contact Manufacturer | - | - | - | 5.69 | - | Yes | - | - | 250V | - | MF25 | 1% | EAR99 | ± 50ppm/°C | 100ohm | - | - | - | - | Fixed Resistors | 250mW | Box | METAL FILM | Epoxy Coating | Precision | unknown | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF1502A50 Multicomp | 9470 | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 250V | - | * | - | - | ± 50ppm/°C | 15kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF7503A50 Multicomp | 1526 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 750kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCMF006FF4302A50 Multicomp | 3521 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 43kohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCF 0.25W 1K8 Multicomp | 7304 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 250 V | 250 V | - | - | 5 % | - | 450 ppm/°C | 1.8 kΩ | 155 °C | -55 °C | Carbon Film | - | - | 250 mW | - | - | - | General Purpose | - | - | 28 mm | - | 10 GΩ | 540 µm | - | - | ± 5% | - | 6.8mm | - | No SVHC | ||
![]() MCMF006FF1200A50 Multicomp | 10649 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | ± 50ppm/°C | 120ohm | - | - | - | - | - | 600mW | - | - | - | General Purpose | - | - | - | - | - | - | - | - | ± 1% | - | 6.8mm | - | - | ||
![]() MCF 0.5W 120R Multicomp | 16313 | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350V | - | DTS20 | - | - | ± 450ppm/°C | 120ohm | - | - | - | - | Circular Connectors | 500mW | - | - | - | General Purpose | - | - | - | - | - | - | - | Circular MIL Spec Connector | ± 5% | Circular MIL Spec Connector | 10mm | - | - |