- Number of Pins
- REACH SVHC
- Resistance
- RoHS
- Features
- Length
- Packaging
- Series
- Temperature Coefficient
- Tolerance
- Brand
- Composition
Attribute column
Manufacturer
Multicomp Motion Sensors - Accelerometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Termination Method | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Current Rating | Termination Style | Product Type | Features | Product Category | Diameter | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC3630 Multicomp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP1-L-0300-103-5%-ST Multicomp | In Stock | - | - | 3 | TE Connectivity / Holsworthy | 250 | TE Connectivity | + 155 C | - 55 C | PCB Mount | 9-1879633-7 | Compliant | - | 0.014110 oz | - | Bulk | H4 | 0.5 % | - | 15 PPM / C | 1 kOhms | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | Axial | Metal Film Resistors | - | Metal Film Resistors - Through Hole | 3.7 mm | 10 mm | - | No SVHC | - | ||
![]() MP1-L-0025-103-5%-ST Multicomp | In Stock | - | - | 3 | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.5 % | 2 | 25 ppm/°C | 8.2 kΩ | Metal Film | - | - | 1 W | - | - | - | - | Flame Retardant Coating | - | - | 8.7376 mm | 3.68 mm | No SVHC | Lead Free | ||
![]() MP1-L-0150-103-5%-ST Multicomp | In Stock | - | - | 3 | - | - | - | - | - | - | - | Compliant | Push In | - | 250 V, 300 V | - | 1492-P | - | - | - | 10 kΩ | - | - | - | - | - | 20 A, 32 A | - | - | - | - | - | - | - | No SVHC | - |