- Max Supply Voltage (DC)
- Min Supply Voltage (DC)
- Number of Pins
- Output Current
- REACH SVHC
- RoHS
- Series
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Fastening Type
Attribute column
Manufacturer
Multicomp Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Output Current | Shell Size, MIL | Includes | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Features | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGD-80-3 Multicomp | In Stock | - | - | - | - | 4 | - | - | - | - | - | Glenair | Retail Package | Active | Compliant | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | 40 V | 8 V | - | - | No SVHC | ||
![]() SPD-50-3 Multicomp | In Stock | - | - | Panel Mount | Flange | 4 | Circular | Aluminum Alloy | -- | 20 | -- | - | - | - | Compliant | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 61 | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | Electroless Nickel | 24-61 | Silver | Contacts Not Included | 20 mA | -- | -- | 40 V | 8 V | -- | -- | No SVHC | ||
![]() SGD-120-3 Multicomp | In Stock | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mA | - | - | 40 V | 8 V | - | - | No SVHC |