- Hold Current
- Max Operating Temperature
- Min Operating Temperature
- Package / Case
- RoHS Status
- Trip Current
- Voltage - Rated DC
- REACH SVHC
- Operating Supply Voltage
- Power Dissipation
- Width
- Published
Attribute column
Manufacturer
Multicomp Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Weight | Power Dissipation (Max) | Packaging | Published | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Construction | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Length | Operating Supply Voltage | Voltage | Max Supply Voltage | Speed | Power Dissipation | Max Voltage Rating (DC) | Rated Current | Bearing Type | Noise | Hold Current | Current Rating (Max) | Max Supply Voltage (DC) | Time to Trip | Trip Current | Thermal Support Device Type | Rated Power | Pressure | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC36245 Multicomp | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | 2007 | 85°C | -40°C | 16V | - | - | - | - | 7.6mm | 16V | - | - | - | 300mW | - | - | - | - | 750mA | - | - | - | 1.3A | - | - | - | 11.4mm | - | 6.9mm | No SVHC | RoHS Compliant | ||
![]() MC36236 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2015 | 85°C | -40°C | 6V | - | - | - | - | - | 6V | 6V | 6V | - | - | - | - | - | - | 1.75A | 100A | 6V | 600 ms | 4A | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC36246 Multicomp | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | 2011 | 85°C | -40°C | 30V | - | - | - | - | 7.6mm | 30V | - | - | - | 600mW | - | - | - | - | 900mA | - | - | - | 1.8A | - | - | - | 12.2mm | - | 7.4mm | No SVHC | RoHS Compliant | ||
![]() MC36217 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 8V | - | - | - | - | - | 8V | 8V | 8V | - | - | - | - | - | - | 750mA | 40A | 8V | 100 ms | 1.5A | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC36233 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | 800mW | Cut Tape | 2011 | 85°C | -40°C | 8V | - | - | - | - | - | 8V | 8V | 8V | - | 800mW | 8V | - | - | - | 1.6A | 100A | 8V | 500 ms | 3.2A | - | - | - | - | - | 4.73mm | Unknown | RoHS Compliant | ||
![]() MC36224 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | 800mW | Cut Tape | 2014 | 85°C | -40°C | 16V | - | - | - | - | - | 16V | 16V | 16V | - | 800mW | 16V | - | - | - | 1.1A | 100A | 16V | 500 ms | 1.95A | - | - | - | - | - | 4.73mm | No SVHC | RoHS Compliant | ||
![]() MC36222 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 6V | - | - | - | - | - | 6V | 6V | 6V | - | - | 6V | - | - | - | 1.1A | 100A | 6V | 300 ms | 2.2A | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC36228 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2012 | 85°C | -40°C | 8V | - | - | - | - | - | 8V | - | - | - | 800mW | - | - | - | - | 1.5A | - | - | 500 ms | 3A | - | - | - | - | - | 4.73mm | No SVHC | RoHS Compliant | ||
![]() MC36212 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 16V | - | - | - | - | - | 16V | 16V | 16V | - | - | 16V | - | - | - | 350mA | 40A | 16V | 200 ms | 700mA | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC36215 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 6V | - | 2012 | - | 0805 | - | 6V | 6V | 6V | - | - | - | - | - | - | 750mA | 40A | 6V | 200 ms | 1.5A | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC36204 Multicomp | In Stock | - | - | - | SMD/SMT | - | 800mW | Cut Tape | 2011 | 85°C | -40°C | 60V | - | - | - | - | - | 60V | 60V | 60V | - | 800mW | 60V | - | - | - | 100mA | 10A | 60V | 20 ms | 300mA | - | - | - | - | - | 4.73mm | Unknown | RoHS Compliant | ||
![]() MC36214 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 16V | - | - | - | - | - | 16V | 16V | 16V | - | - | 16V | - | - | - | 500mA | 40A | 16V | 100 ms | 1A | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC36253 Multicomp | 1079 | - | Datasheet | Through Hole | Radial | - | - | - | - | 85°C | -40°C | 30V | - | - | - | - | 7.6mm | 30V | - | - | - | 1.2W | - | - | - | - | 2.5A | - | - | - | 5A | - | - | - | 18.3mm | - | 11.4mm | No SVHC | RoHS Compliant | ||
![]() MC36220 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | - | 85°C | -40°C | 6V | - | - | - | - | - | 6V | 6V | 6V | - | - | - | - | - | - | 1A | 40A | 6V | 300 ms | 1.95A | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() MC36249 Multicomp | In Stock | - | Datasheet | Through Hole | Radial | - | - | - | 2011 | 85°C | -40°C | 30V | - | - | - | - | 7.6mm | 30V | - | - | - | 800mW | - | - | - | - | 1.35A | - | - | - | 2.7A | - | - | - | 13.5mm | - | 8.9mm | No SVHC | RoHS Compliant | ||
![]() MC36226 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | 66g | 800mW | Cut Tape | 2012 | 85°C | -40°C | 6V | AXIAL | - | UL | - | - | 6V | 6V | 6V | 3000 rpm | 800mW | - | 0.051A | VAPO | 35 dB | 1.25A | 100A | - | 400 ms | 2.5A | DC FAN | 1.23W | 4.064 mmH2O | 80mm | 80mm | 4.73mm | No SVHC | RoHS Compliant | ||
![]() MC36229 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | - | Cut Tape | 2011 | 85°C | -40°C | 6V | - | - | - | - | - | 6V | 6V | 6V | - | - | 6V | - | - | - | 1.5A | 100A | 6V | 1 s | 3A | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MC36234 Multicomp | In Stock | - | Datasheet | - | SMD/SMT | - | 1W | Cut Tape | 2012 | 85°C | -40°C | 12V | - | - | - | - | - | 12V | 12V | 12V | - | 1W | - | - | - | - | 1.6A | 100A | 12V | 1 s | 3.2A | - | - | - | - | - | 4.73mm | No SVHC | RoHS Compliant | ||
![]() MC36231 Multicomp | 2615 | - | Datasheet | - | SMD/SMT | - | 1W | Cut Tape | 2011 | 85°C | -40°C | 12V | - | - | - | - | - | 12V | 12V | - | - | 1W | - | - | - | - | 1.5A | 100A | 12V | 500 ms | 3A | - | - | - | - | - | 4.73mm | No SVHC | RoHS Compliant | ||
![]() MC36218 Multicomp | 8469 | - | Datasheet | - | SMD/SMT | - | 1W | Cut Tape | 2011 | 85°C | -40°C | 24V | - | - | - | - | - | 24V | 24V | 24V | - | 1W | - | - | - | - | 750mA | 40A | - | 200 ms | 1.5A | - | - | - | - | - | 4.73mm | Unknown | RoHS Compliant |