- Packaging
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Package / Case
- Programmable
- Standard Frequency
- Symmetry-Max
- Type
- Overall Length
Attribute column
Manufacturer
Multicomp Soldering Irons, Tweezers, Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material - Insulation | Terminal Screw Material | Brand | Construction type | Degree of protection (IP), front side | Device construction | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material quality | MIL Type | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Part # Aliases | Programmable | Rated operating voltage | Rated permanent current Iu | RoHS | Standard Frequency | Surface protection | Tip Style | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Color | Number of Rows | Subcategory | Pitch | Current Rating | Frequency Stability | Symmetry-Max | Wire Gauge | Number of Circuits | Load Capacitance | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Product Type | Terminal Screw Finish | Number of Wire Entries | Overall Length | Product | Features | Product Category | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TW5352 Multicomp | 25 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -20C to 70C | - | No | - | - | - | 14.7456 | - | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 200mm | - | - | - | - | ||
![]() TW1127 Multicomp | 21 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | No | - | - | - | 125 | - | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 160mm | - | - | - | - | ||
![]() D00334 Multicomp | 189 | - | - | Chassis, Panel | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Style 00 | - | - | - | 250V | -40°C ~ 115°C | Bulk | YK315 | Active | - | Black | 1 | - | 0.300 (7.62mm) | 15A | - | - | 16-22 AWG | 24 | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | Screws with Captive Plate | - | Zinc | 24 | 120mm | - | Flange | - | UL94 V-0 | ||
![]() D00836 Multicomp | 33 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 38 | - | Style 12 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 115mm | - | - | - | - | ||
![]() D00838 Multicomp | 21 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 65 | - | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D00343 Multicomp | 63 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 14 | - | Style 7 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 120mm | - | - | - | - | ||
![]() D00345 Multicomp | 112 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 33.333 | - | Style AA | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 130mm | - | - | - | - | ||
![]() D00349 Multicomp | 111 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 28.6363 | - | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±50(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D02292 Multicomp | 59 | - | - | - | - | Steel | - | - | - | Dispatch symmetric | - | - | - | - | Other | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D00336 Multicomp | 125 | - | - | - | - | - | - | - | - | - | IP20 | Complete device in housing | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 230 - 690 | 630 | - | - | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D00830 Multicomp | 61 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 72 | - | Style 2A | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 120mm | - | - | - | - | ||
![]() D00835 Multicomp | 153 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 33 | - | Style AA | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 125mm | - | - | - | - | ||
![]() D00338 Multicomp | 61 | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 33.333 | - | Style 3 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 120mm | - | - | - | - | ||
![]() D00840 Multicomp | 21 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 25 | - | - | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D00348 Multicomp | 101 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 18.432 | - | Style SS | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 140mm | - | - | - | - | ||
![]() D00341 Multicomp | 71 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 72 | - | Style 5 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±50(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 110mm | - | - | - | - | ||
![]() D00335 Multicomp | 103 | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | Amphenol | - | MIL-DTL-55302 | - | - | - | - | - | - | 10-503213-288 | - | - | - | - | - | - | - | 55302 | - | - | - | - | - | Brush 55302 | - | - | - | - | MIL-Spec / MIL-Type | - | - | - | - | - | - | - | - | - | - | - | Rectangular MIL Spec Connectors | - | - | - | I/O Connectors | - | Rectangular MIL Spec Connectors | - | ||
![]() D00347 Multicomp | 89 | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | 1 | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 983 | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | ||
![]() D00831 Multicomp | 155 | - | - | - | PQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 4 | - | Style 3 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±25(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 120mm | - | - | - | - | ||
![]() D00833 Multicomp | 75 | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -20C to 70C | - | No | - | - | - | 66.666 | - | Style 5 | - | - | - | - | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | ±20(ppm) | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | 110mm | - | - | - | - |